location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft The Adventures of Tintin: The Game Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Adventures of Tintin: The Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300040192
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3307215594261
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft The Adventures of Tintin: The Game Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action, Adventure
  • - Developer: Ubisoft Montpellier Release date (DD/MM/YYYY): 23.10.2011
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 12
Long product name Ubisoft The Adventures of Tintin: The Game Xbox 360 :
The long product name of Ubisoft The Adventures of Tintin: The Game Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Adventures of Tintin: The Game, Xbox 360, Action/Adventure
More>>>
Short summary description Ubisoft The Adventures of Tintin: The Game Xbox 360:
This short summary of the Ubisoft The Adventures of Tintin: The Game Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft The Adventures of Tintin: The Game, Xbox 360, E10+ (Everyone 10+)

Long summary description Ubisoft The Adventures of Tintin: The Game Xbox 360:
This is an auto-generated long summary of Ubisoft The Adventures of Tintin: The Game Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft The Adventures of Tintin: The Game. Platform: Xbox 360, ESRB rating: E10+ (Everyone 10+), PEGI rating: 12, Developer: Ubisoft Montpellier, Release date (DD/MM/YYYY): 23.10.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:29
Uk has collected 3 expert reviews for Ubisoft The Adventures of Tintin: The Game Xbox 360 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gamesradar.com
Updated:
2012-02-02 04:27:34
Tintin is a Belgian boy who somehow manages to be a journalist without ever writing a word, who knocks out grown men twice his size with a single fling of his fist, and who lives in a world where the only woman is a jolly opera singer who exists only t...
Good Cool cooperative gameplay, Excellent voice acting, Charming cinematics...
Bad Easy puzzles, easy combat, Needless repetition, Swashbuckling, of all things...
60%
gamezone.com
Updated:
2012-01-25 07:04:29
Getting into this game the first few minutes, we could tell it’s an adventure better suited for younger players. It’s divided between some exploratory interludes and chase sequences, but mostly concentrates on side-scrolling platforming challenges...
70%
cheatcc.com
Updated:
2012-01-25 07:04:29
Licensed games in general have a pretty shoddy history, save some shining gems (which include the recent Batman games). Those based on upcoming movies have generally been doubly so, and if the movie and its corresponding game are aimed at a younger set...
74%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)