location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Just Dance 3 PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Just Dance 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300039619
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3307215591130
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Just Dance 3 PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Just Dance
  • - Game genre: Music
  • - Developer: Ubisoft Paris
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Ubisoft Just Dance 3 PlayStation 3 :
The long product name of Ubisoft Just Dance 3 PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Just Dance 3, PlayStation 3, Music
More>>>
Short summary description Ubisoft Just Dance 3 PlayStation 3:
This short summary of the Ubisoft Just Dance 3 PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Just Dance 3, PlayStation 3, E10+ (Everyone 10+)

Long summary description Ubisoft Just Dance 3 PlayStation 3:
This is an auto-generated long summary of Ubisoft Just Dance 3 PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Just Dance 3. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+), Developer: Ubisoft Paris

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:29
Uk has collected 2 expert reviews for Ubisoft Just Dance 3 PlayStation 3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
strategyinformer.com
Updated:
2012-02-09 15:52:01
A lot of throwaway pop songs have got stuck in my head this year. Every genre seems to have converged into one mainstream juggernaut that continues to roll towards the hills of unoriginality. The oddest thing? Many of these songs have been terrible, an...
Bottom line A lot of throwaway pop songs have got stuck in my head this year. Every genre seems to have converged into one mainstream juggernaut that continues to roll towards the hills of unoriginality. The oddest thing? Many of these songs have been terrible, an...
60%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Battles of Prince of Persia, DS English Nintendo DS
(show image)
008888162858 Battles of Prince of Persia, DS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Teenage Mutant Ninja Turtles English Nintendo DS
(show image)
008888163411 Teenage Mutant Ninja Turtles 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)