location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft The Smurfs Dance Party Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Smurfs Dance Party
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300038019
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft The Smurfs Dance Party Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Music
  • - Developer: Land Ho!
  • - ESRB rating: E (Everyone)
Long product name Ubisoft The Smurfs Dance Party Wii :
The long product name of Ubisoft The Smurfs Dance Party Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Smurfs Dance Party, Nintendo Wii, Music
More>>>
Short summary description Ubisoft The Smurfs Dance Party Wii:
This short summary of the Ubisoft The Smurfs Dance Party Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft The Smurfs Dance Party, Wii, E (Everyone)

Long summary description Ubisoft The Smurfs Dance Party Wii:
This is an auto-generated long summary of Ubisoft The Smurfs Dance Party Wii based on the first three specs of the first five spec groups.

Ubisoft The Smurfs Dance Party. Platform: Wii, ESRB rating: E (Everyone), Developer: Land Ho!

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:01:43
Uk has collected 3 expert reviews for Ubisoft The Smurfs Dance Party Wii and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
blogcritics.org
Updated:
2012-01-25 07:01:43
The Smurfs Dance Party is the latest Ubisoft dance game based on the new Smurfs movie. The Smurfs Dance Party is a motion dance game similar to the Just Dance series of games. The game tracks your movements while you are holding the Wii Remote. There...
100%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Nintendo DS
(show image)
003527 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Wii
(show image)
003526 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Giulia Passione Matrimonio Da Sogno Nintendo DS
(show image)
003545 Giulia Passione Matrimonio Da Sogno 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Il Mio Coach di Benessere Smetto di Fumare con Allen Carr Nintendo DS
(show image)
003555 Il Mio Coach di Benessere Smetto di Fumare con Allen Carr 0.00
(excl. VAT)
0 (incl. VAT)