location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft PowerUp Heroes Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerUp Heroes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300035715
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft PowerUp Heroes Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Fighting
  • - Developer: Longtail Studios
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Ubisoft PowerUp Heroes Xbox 360 :
The long product name of Ubisoft PowerUp Heroes Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerUp Heroes, Xbox 360, Fighting
More>>>
Short summary description Ubisoft PowerUp Heroes Xbox 360:
This short summary of the Ubisoft PowerUp Heroes Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft PowerUp Heroes, Xbox 360, E10+ (Everyone 10+)

Long summary description Ubisoft PowerUp Heroes Xbox 360:
This is an auto-generated long summary of Ubisoft PowerUp Heroes Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft PowerUp Heroes. Platform: Xbox 360, ESRB rating: E10+ (Everyone 10+), Developer: Longtail Studios

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:13
Uk has collected 7 expert reviews for Ubisoft PowerUp Heroes Xbox 360 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
gamezone.com
Updated:
2012-01-25 07:04:10
Well, now you have the chance to do something about it. Well, not in traffic, but in video games. Ubisoft’s Power-Up Heroes gives you the chance to design your custom superhero and then put them to the test in battle, using your Kinect to control t...
65%
gamezone.com
Updated:
2012-01-25 07:04:11
Well, now you have the chance to do something about it. Well, not in traffic, but in video games. Ubisoft’s Power-Up Heroes gives you the chance to design your custom superhero and then put them to the test in battle, using your Kinect to control t...
65%
destructoid.com
Updated:
2012-01-25 07:04:11
Like many, I have had my share of superhero fantasies. It seems like a lot of effort to try and save the world, however, and I have been more than happy to enjoy the fantasy through my gaming experiences. Ubisoft's PowerUp Heroes tries to get the pla...
75%
gamepro.com
Updated:
2012-01-25 07:04:11
This Kinect-based brawler is a charming (and exhausting) distraction that makes novel use of Microsoft's motion controller.When I was two years-old, I thought I was Superman. Then I broke my leg trying to fly. At that extremely young age I was already...
Good Cool superpowers; it's a modest workout; the motion controls actually work, for the most part.
Bad Short campaign; repetitive action; little replay value if it doesn't attract an online community.
70%
gear.ign.com
Updated:
2012-01-25 07:04:11
Here's the thing about video games: Our means of interaction in their fictional worlds is restricted by the specific set of controls we're given, so that input has to work flawlessly. The controller is our best means of touching stuff -- we pull the tr...
Bottom line Peter Parker complains constantly about his sweet Spider-Man abilities. "This isn't a gift," says the crybaby, "it's a curse." I'm starting to understand his suffering. PowerUp Heroes had the potential to be a great super-hero fighting game for Kinect...
55%
newgamenetwork.com
Updated:
2012-01-25 07:04:12
The latest Xbox exclusive title to use the Kinect technology, PowerUp Heroes from Ubisoft, is a bit of a mixed bag. Unlike all of the similarly designed titles before it, like Kinect Sports, PowerUp Heroes tries to take the gameplay to a more serious...
61%
videogamer.com
Updated:
2012-01-25 07:04:12
Super heroes are cool. That's one of the things that makes films like Iron Man and Thor so much fun - it's great to have a character who's so powerful yet at the same time incredibly charismatic. Ubisoft's Power Up Heroes for Kinect might give the impr...
40%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)