location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Child of Eden PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Child of Eden
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300035554
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Child of Eden PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Q Entertainment
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Ubisoft Child of Eden PlayStation 3 :
The long product name of Ubisoft Child of Eden PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Child of Eden, PlayStation 3, Action
More>>>
Short summary description Ubisoft Child of Eden PlayStation 3:
This short summary of the Ubisoft Child of Eden PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Child of Eden, PlayStation 3, E10+ (Everyone 10+)

Long summary description Ubisoft Child of Eden PlayStation 3:
This is an auto-generated long summary of Ubisoft Child of Eden PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Child of Eden. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Q Entertainment

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:08
Uk has collected 11 expert reviews for Ubisoft Child of Eden PlayStation 3 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gamesradar.com
Updated:
2012-02-02 04:27:31
Child of Eden, the genre-defying and visually stunning motion-controlled spiritual successor to the PS2’s Rez, received Move support approximately three months after its initial release for the 360 and the results are, surprisingly, better than its Kin...
Good Excellent use of Move, Beautiful visuals, Wonderful original music...
Bad Still short for a fullprice game, Playing with the controller isn't as full of an experience, Move arm fatigue...
80%
blogcritics.org
Updated:
2012-01-25 07:04:07
Child of Eden takes place after the death of Lumi, the first human being born in outer space, with her only knowledge of Earth being the sights of its distant greens and blues from her home among the stars. And so Child of Eden begins. A rhythm action...
60%
gaming-age.com
Updated:
2012-01-25 07:04:07
With both Child of Eden and the re-release of Space Channel 5 Part 2 for the PlayStation 3 and Xbox 360, I've been on a bit of a Tetsuya Mizuguchi kick. Since his early days at Sega, I've always been a fan of his games and I still consider Rez to be on...
77%
gamechronicles.com
Updated:
2012-01-25 07:04:07
Child of Eden is the next-gen sequel to Rez, and yes, I know that Rez is also on the 360, but this is truly a generational leap in gameplay, graphics, and technology. If I had to describe Child of Eden in one phrase it would be, “A Jedi Knight in the T...
92%
ign.com
Updated:
2012-01-25 07:04:07
In the future, the first human being born in outer space is a girl named Lumi, and her only knowledge of Earth comes from the sight of its distant greens and blues from her home among the stars. At least that's what renowned video game designer Tetsuya...
Bottom line Child of Eden failed to engage me on a mechanical level, but as a visual/aural experience it fairs much better. I'd be lying if I said I didn't feel my heart pound as I worked to free Lumi from the clutches of the virus. I just wish Q Entertainment pro...
65%
gamespot.com
Updated:
2012-01-25 07:04:08
Child of Eden is a brief but magical journey into a world where the mechanical and the natural fight for survival. Like producer Tetsuya Mizuguchi's previous game Rez, the aim is to eradicate an enemy virus from a computer system through five individua...
Good Beautiful visuals, Incredible soundtrack and audio effects, Move and standard controller offer different experiences, Great stereoscopic 3D mode.
Bad Doesn't take long to reach the end credits.
Bottom line Child of Eden may be over quickly, but it offers emotional highs you'll want to experience again and again...
0%
videogamer.com
Updated:
2012-01-25 07:04:08
There are two discernible differences between Child of Eden on PS3 and its 360 counterpart from four months earlier: Move support and 3D visuals. One is a subtle change that alters the control scheme slightly whilst giving arm waggling the addition of...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)