location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Splinter Cell Trilogy HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Splinter Cell Trilogy HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300032613
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3307219904967
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 21:33:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Splinter Cell Trilogy HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action, Adventure
  • - Developer: Ubisoft Montreal
  • - ESRB rating: M (Mature)
Long product name Ubisoft Splinter Cell Trilogy HD :
The long product name of Ubisoft Splinter Cell Trilogy HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Splinter Cell Trilogy, PlayStation 3, Action/Adventure
More>>>
Short summary description Ubisoft Splinter Cell Trilogy HD:
This short summary of the Ubisoft Splinter Cell Trilogy HD data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Splinter Cell Trilogy HD, PlayStation 3, M (Mature)

Long summary description Ubisoft Splinter Cell Trilogy HD:
This is an auto-generated long summary of Ubisoft Splinter Cell Trilogy HD based on the first three specs of the first five spec groups.

Ubisoft Splinter Cell Trilogy HD. Platform: PlayStation 3, ESRB rating: M (Mature), Developer: Ubisoft Montreal

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 03:02:19
Uk has collected 9 expert reviews for Ubisoft Splinter Cell Trilogy HD and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-02-12 03:02:19
After years of 'modern' shooters that try and copy Call of Duty wholesale, it's a good time to re-release the original Splinter Cell games as a trilogy on the PlayStation 3 and Xbox 360. They don’t necessarily look good in this newfangled 'HD' but the...
Good A new chance to play three great games A breath of fresh air in the current gaming environment...
Bad At times these games have aged badly The HD coat of paint doesn’t necessarily help...
Bottom line These games are something of a foil to the Call of Duty games and their carbon copies. The thinking man's shooter, even all these years later, Splinter Cell is compelling...
80%
nzgamer.com
Updated:
2012-02-12 03:02:19
The constant improvement in video technology has quickly made some of our old favourites seem dated. Not because they weren't fun to play, but rather that they look and feel tired in their older fatigues. It's a shame, but many good games are consigned...
76%
gaming-age.com
Updated:
2012-02-12 03:02:19
If you're going to re-release your titles under HD compilations, the least you could do is make sure they work better than they did on previous consoles. Splinter Cell Trilogy HD, sadly, does not. It's not awful by any means, but the drops in framerate...
54%
gamepro.com
Updated:
2012-02-12 03:02:19
Following the increasingly popular trend of re-releasing classic games in HD, this trio of Sam Fisher-starring titles gets a visual makeover, but loses some appeal in the process.If you haven't noticed, re-releasing old games with fresh high-definition...
Good Nice HD visual upgrade; solid stealthaction play; three classics for a forty bucks.
Bad The HD upgrade doesn't hide all the technical flaws; original multiplayer modes have been cut.
70%
ign.com
Updated:
2012-02-12 03:02:19
Hankering for a stealth-action franchise but not in the mood to hear two people grouse about existentialism on the back of a snowmobile? Tom Clancy's Splinter Cell is arguably your best option. Laden with real-world, high-tech gadgetry and "it could ha...
Bottom line By offering some solid graphical upgrades to bring the collection up to par with the current gen a la Halo Anniversary, Ubisoft could’ve offered Splinter Cell fans a great look at the series’ roots. Unfortunately, we’ve instead been treated to a slapda...
65%
gamespot.com
Updated:
2012-02-12 03:02:19
UK REVIEW--It has been nine years since special operations agent Sam Fisher burst onto the scene. The gravelly-voiced star of the Splinter Cell series has enjoyed critical and commercial success, shifting from silent and steady in the original game to...
Good The openended levels and fun abilities of Chaos Theory hold up well, Chaos Theory is still visually impressive .
Bad Framerate issues in Splinter Cell and Pandora Tomorrow, Gameplay systems in Splinter Cell and Pandora Tomorrow are rote, No multiplayer, Occasional freezing.
Bottom line Chaos Theory is the highlight of the three single-player campaigns in Splinter Cell Trilogy HD, but technical issues and the absence of multiplayer really disappoint...
0%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)