location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Motionsports German Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motionsports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300032371
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Motionsports German Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: German
  • - Game genre: Sports
  • - Developer: Ubisoft
  • - ESRB rating: RP (Rating Pending)
Long product name Ubisoft Motionsports German Xbox 360 :
The long product name of Ubisoft Motionsports German Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motionsports, Xbox 360, Sports
More>>>
Short summary description Ubisoft Motionsports German Xbox 360:
This short summary of the Ubisoft Motionsports German Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Motionsports, Xbox 360, RP (Rating Pending)

Long summary description Ubisoft Motionsports German Xbox 360:
This is an auto-generated long summary of Ubisoft Motionsports German Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft Motionsports. Platform: Xbox 360, ESRB rating: RP (Rating Pending), Developer: Ubisoft

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:10:32
Uk has collected 8 expert reviews for Ubisoft Motionsports German Xbox 360 and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
nzgamer.com
Updated:
2014-09-13 05:10:32
Haven’t publishers learned their lesson from the Wii? That system has had year after year of completely terrible shovelware (titles that are created to fill a niche and sell product, but aren’t actually any good at all), with everyone and their dog res...
35%
gamezone.com
Updated:
2014-09-13 05:10:32
MotionSports, another example of poor use of the Kinect technology, does its best to fit in rather than stand out. In what could’ve been a realistic approach to the genre of sports mini-games, MotionSports does little to give gamers a reason to stick...
40%
videogamer.com
Updated:
2014-09-13 05:10:32
Despite its myriad of shortcomings, Kinect does an admirable job of putting players in its world. Take MotionSports, for example, a game where your face is plastered across buildings and billboards, as well as the front pages of newspapers underneath g...
Bottom line Decent menu system, Hang gliding is alright, Rarely responds properly, Hilariously bad commentary...
40%
strategyinformer.com
Updated:
2014-09-13 05:10:32
When are sports not actually sports? The answer is, of course, when they're Motionsports! While Kinect Sports provided us with hours of upright entertainment, Motionsports: Play For Real - yes, that is its actual subtitle - attempts to wrap a bunch of...
Bottom line When are sports not actually sports? The answer is, of course, when they're Motionsports! While Kinect Sports provided us with hours of upright entertainment, Motionsports: Play For Real - yes, that is its actual subtitle - attempts to wrap a bunch of...
20%
gamespot.com
Updated:
2014-09-13 05:10:32
Kinect owners looking for a sports-themed assortment of minigames will find that there's more than one game in town. MotionSports' more realistic visuals may suggest that it offers a more realistic and rewarding sports experience than Kinect Sports, bu...
Good Hang gliding is soothing, responsive and enjoyable.
Bad Most sports have problematic controls, Some events are much too difficult, Provides no feedback on how to improve your performance, Frequent long load times.
Bottom line With deeply flawed motion controls and a number of other issues, MotionSports fumbles all its potential...
35%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Fallout 3 PC
(show image)
0093155125636 Fallout 3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, Xbox 360
(show image)
008888523475 Tom Clancy's Ghost Recon Advanced Warfighter 2, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Xbox 360 English
(show image)
008888523468 CSI: Hard Evidence, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)