location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Prince of Persia: The Forgotten Sands (PC) German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prince of Persia: The Forgotten Sands (PC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300029625
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Prince of Persia: The Forgotten Sands (PC) German
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: German
  • - Game genre: Action, Adventure
  • - ESRB rating: T (Teen)
Long product name Ubisoft Prince of Persia: The Forgotten Sands (PC) German :
The long product name of Ubisoft Prince of Persia: The Forgotten Sands (PC) German. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prince of Persia: The Forgotten Sands (PC)
More>>>
Short summary description Ubisoft Prince of Persia: The Forgotten Sands (PC) German:
This short summary of the Ubisoft Prince of Persia: The Forgotten Sands (PC) German data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Prince of Persia: The Forgotten Sands (PC), PC, T (Teen)

Long summary description Ubisoft Prince of Persia: The Forgotten Sands (PC) German:
This is an auto-generated long summary of Ubisoft Prince of Persia: The Forgotten Sands (PC) German based on the first three specs of the first five spec groups.

Ubisoft Prince of Persia: The Forgotten Sands (PC). Platform: PC, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 14:21:16
Uk has collected 22 expert reviews for Ubisoft Prince of Persia: The Forgotten Sands (PC) German and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-10-15 14:21:01
The new Prince of Persia game is a return to the core gameplay of Sands of the Time, which is most certainly a very good thing; although there's not much in the way of innovation to freshen the offering. In your quest to save the kingdom or whatev...
70%
digitalone.com.sg
Updated:
2014-10-15 14:21:16
Some puzzles involve radial levers. These may activate four types of action for each quadrant turned, so try turning them fully and observe the full effects before you rush to attempt the puzzle.
Good Ornate ingame worlds and excellent voice acting. Interesting puzzles and decent combat...
Bad Poor camera angle might result in some headaches when controlling your character or taking 'leap of faiths'.
Bottom line Forgotten Sands is a thoroughly enjoyable game that challenges both brain and brawn...
80%
gamespot.com
Updated:
2014-10-15 14:21:01
The 2008 release of Prince of Persia took the franchise in an invigorating new direction, employing open-world design and a painterly artistic style to great effect. It breathed life into a series that had been treading water for years, but you won't s...
Good Platforming sections have lots of thrilling moments, New abilities spice up the standard jumping action, Clever puzzles require careful thought to complete, The prince's narration adds personality to the story.
Bad Combat is shallow and way too easy, Camera restrictions makes certain sections difficult to navigate, Early portions are too familiar, Copy protection scheme requires constant Internet access.
Bottom line The prince's high-flying adventure is marred by camera issues and weak combat, but the excellent platforming is still loads of fun...
75%
gameobserver.com
Updated:
2014-10-15 14:21:01
The Prince of Persia franchise is an interestingly unique representative of the videogame industry. While other game series are famed along with all their sequels and spin-offs, the fantasy world created by Jordan Mechner more than 10 years ago is one...
Bottom line The Forgotten Sands is, as noted, an absolutely unnecessary addition to the franchise in the literal sense, as it contributes almost nothing to the story vault of the series. The migration to HD was also a choice the reason for which can be hard to com...
83%
newgamenetwork.com
Updated:
2014-10-15 14:21:15
Prince of Persia: The Forgotten Sands is a return to the old style platforming seen in Sands of Time. Using a tried and tested combination of combat, platforming, and the odd puzzle it does do a pretty good job bringing players back. Sword combat is en...
80%
1up.com
Updated:
2014-10-15 14:21:15
Prince of Persia's had somewhat of an identity problem this past decade. If you count Prince of Persia 3D, The Sands of Time, and 2008's Prince of Persia, The Forgotten Sands marks the fourth time Jordan Mechner's classic puzzle-platformer has been rei...
81%
Geek.com
Updated:
2014-10-15 14:21:15
The new Prince of Persia is a 3D platformer on autopilot mode. You run, jump, and swing around a castle, occassionally stopping to kill sand skeletons, all while trying to get some place (usually to where ever your brother is) without any particular ur...
0%
ign.com
Updated:
2014-10-15 14:21:16
by Anthony Gallegos I've been a fan of the Prince of Persia franchise ever since 2003's The Sands of Time. The combination of acrobatics and combat-- along with the sweeping environments -- made the Prince of Persia franchise one of my favorites from...
Bottom line Forgotten Sands is much better than the 2008 Prince of Persia, but still not as great as Sands of Time – the game it so obviously seeks to recapture the spirit of. The story and visuals are unimpressive, but the combat and platforming are good enough t...
80%
evergeek.com
Updated:
2014-10-15 14:21:16
As the umpteenth outing for the looooong-running Prince of Persia franchise, it's hard not to describe the newest chapter, The Forgotten Sands, as anything but "predictable," which seems like something Simon Cowell might say were he a game critic inste...
70%
cheatcc.com
Updated:
2017-05-05 07:15:37
February 24, 2010 - Ubisoft's 2008 Prince of Persia was both a great game and a fitting homage to the franchise. However, the visual redesign and the lack of challenge turned some fans off. Accustomed to the poetic looks and engaging storyline of the Sand...
0%