location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Michael Jackson: The Experience PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Michael Jackson: The Experience
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2906201000013
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Michael Jackson: The Experience PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Music
  • - Developer: Ubisoft Paris
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Ubisoft Michael Jackson: The Experience PlayStation 3 :
The long product name of Ubisoft Michael Jackson: The Experience PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Michael Jackson: The Experience, PlayStation 3, Music
More>>>
Short summary description Ubisoft Michael Jackson: The Experience PlayStation 3:
This short summary of the Ubisoft Michael Jackson: The Experience PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Michael Jackson: The Experience, PlayStation 3, E10+ (Everyone 10+)

Long summary description Ubisoft Michael Jackson: The Experience PlayStation 3:
This is an auto-generated long summary of Ubisoft Michael Jackson: The Experience PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Michael Jackson: The Experience. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+), Developer: Ubisoft Paris

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:03:24
Uk has collected 7 expert reviews for Ubisoft Michael Jackson: The Experience PlayStation 3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
strategyinformer.com
Updated:
2012-01-25 07:03:23
Where were you when the King of Pop was pronounced dead? Don't pretend you don't remember. Everyone remembers! I was peeling an orange at the time. It was a solemn moment. But don't worry, because MJ left behind a wonderful legacy of music and dance, a...
Bottom line Where were you when the King of Pop was pronounced dead? Don't pretend you don't remember. Everyone remembers! I was peeling an orange at the time. It was a solemn moment. But don't worry, because MJ left behind a wonderful legacy of music and dance, a...
55%
ign.com
Updated:
2012-01-25 07:03:24
Michael Jackson: The Experience has appeared all over the place. The Wii, DS and PSP versions all came out at the end of 2010 and spanned the spectrum from "Okay" to "Awful." A few months later and the 360 and PS3 versions have finally shown up to comp...
Bottom line I'll always have a personal connection to M.J.'s tracks, and performing them with a bunch of friends should be entertaining -- even if the PlayStation Move controller isn't ideal for a full-body dancing game. Despite the poor input method, difficult ch...
60%
gamespot.com
Updated:
2012-01-25 07:03:24
For many people, Michael Jackson is the greatest pop star in history. With a career spanning more than 40 years, his songs, dances, and electric on-stage persona are the stuff of legend. While Michael Jackson: The Experience doesn't succeed in offering...
Good Great track list, Excellent choreography, Fun with friends.
Bad No career mode, No way to download new tracks, Not a lot of fun on your own.
Bottom line Fans will love the inclusion of the pop prince’s biggest hits and dance routines, but the barebones package stops Michael Jackson: The Experience from being a thriller...
70%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)