location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Just Dance 3 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Just Dance 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1406201100119
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Just Dance 3 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Just Dance
  • - Game genre: Music
  • - Developer: Ubisoft Paris Release date (DD/MM/YYYY): 11.10.2011
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 3
Long product name Ubisoft Just Dance 3 Wii :
The long product name of Ubisoft Just Dance 3 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Just Dance 3, Nintendo Wii, Music
More>>>
Short summary description Ubisoft Just Dance 3 Wii:
This short summary of the Ubisoft Just Dance 3 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Just Dance 3, Wii, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Ubisoft Just Dance 3 Wii:
This is an auto-generated long summary of Ubisoft Just Dance 3 Wii based on the first three specs of the first five spec groups.

Ubisoft Just Dance 3. Platform: Wii, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 3, Developer: Ubisoft Paris, Release date (DD/MM/YYYY): 11.10.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:00:50
Uk has collected 10 expert reviews for Ubisoft Just Dance 3 Wii and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
blogcritics.org
Updated:
2012-01-25 07:00:50
We are all huge fans of the Just Dance series of games by Ubisoft. Dance games are a fantastic way to have fun, enjoy music, and lose weight all at the same time. There are six Just Dance games available with Just Dance 3 being the latest release. Lik...
100%
gamespot.com
Updated:
2012-01-25 07:00:50
Letting go of your inhibitions can often be difficult--just ask a sober person at a karaoke bar--but doing so is a requisite for getting the most out of Just Dance 3. Its hilarious and often downright insane routines have you doing the jive bunny, play...
Good Great selection of songs, Inspired choreography, Sharp visuals make it easy to follow dancers, Can't create your own routines.
Bad No career mode or unlockables.
Bottom line The series is still as shallow as ever, but hilarious routines and a great selection of songs make Just Dance 3 heaps of fun that no party should be without...
0%
gamezone.com
Updated:
2012-01-25 07:00:50
Now, if you’ve never played Just Dance before, part three might be your cup of jive. The game features a wide array of strange dancing characters on the screen, including “smiley mummies”, a dude in a frog costume, whom you must follow with on-scree...
65%
gear.ign.com
Updated:
2012-01-25 07:00:50
Dance games, at their best, can be perfect examples of videogames at their purest and most universal. Like Pac-Man, like Space Invaders, like Guitar Hero, you don't need to know anything at all about games to enjoy Just Dance. All you really need to un...
Bottom line Though there's no doubt that Just Dance 3 on Wii is the budget version of the Kinect- and Move-enabled, high-definition PS3 and 360 versions, the price reflects that distinction, and it's still got everything that counts. It has a great soundtrack, gre...
80%
cheatcc.com
Updated:
2012-01-25 07:00:50
Just two short years ago, Ubisoft gave birth to a simple dancing game called Just Dance. It was so simple, in fact, that it received poor marks and heavy criticism across the journalism board. Despite that, in turned into a retail success, luring thron...
74%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Battles of Prince of Persia, DS English Nintendo DS
(show image)
008888162858 Battles of Prince of Persia, DS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Teenage Mutant Ninja Turtles English Nintendo DS
(show image)
008888163411 Teenage Mutant Ninja Turtles 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Il Mio Coach di Benessere Smetto di Fumare con Allen Carr Nintendo DS
(show image)
003555 Il Mio Coach di Benessere Smetto di Fumare con Allen Carr 0.00
(excl. VAT)
0 (incl. VAT)