location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tom Clancy's Rainbow Six: Vegas 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12323192
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Shooter
  • - Developer: Ubisoft Montreal
  • - ESRB rating: M (Mature)
Long product name Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3 :
The long product name of Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tom Clancy's Rainbow Six: Vegas 2, PlayStation 3, Shooter
More>>>
Short summary description Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3:
This short summary of the Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Tom Clancy's Rainbow Six: Vegas 2, PlayStation 3, M (Mature)

Long summary description Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3:
This is an auto-generated long summary of Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Tom Clancy's Rainbow Six: Vegas 2. Platform: PlayStation 3, ESRB rating: M (Mature), Developer: Ubisoft Montreal

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:02:25
Uk has collected 11 expert reviews for Ubisoft Tom Clancy's Rainbow Six: Vegas 2 PlayStation 3 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 07:02:25
Sometimes, a very good game can seem like a disappointment simply because it's a less glitzy, half-step sequel to a great game. Rainbow Six Vegas 2 leaves new boy, Bishop (your playable character) in a bit of a bind. As this game is part prequel, part...
Good CoD4quality combat, Improved teammate AI, Custom avatar...
Bad Where's Vegas?, Less fun without squaddies, Shrunken online coop...
80%
gameplaymonthly.com
Updated:
2012-01-25 07:02:25
UbisoftOnce again, Ubisoft Montreal has proven that Las Vegas is one of the worst defended cities in the United States with the release of Rainbow Six Vegas 2. Seriously, theres like 6 million terrorists in this town at a time with no police forces or...
0%
gaming-age.com
Updated:
2012-01-25 07:02:25
Rainbow Six Vegas 2 marks the follow up to the wildly successful first game under the Tom Clancy moniker of titles. It manages to improve the multiplayer mode in every way that actually needed improvement, but somehow falters a bit in the single player...
69%
gamechronicles.com
Updated:
2012-01-25 07:02:25
There is no other franchise that means more to my personal group of gamer friends than Ubisoft’s Rainbow Six. Going back to the early days of PC gaming, and even for a sketchy Playstation title or two, Rainbow’s highly-detailed strategy-based...
Bottom line If it weren’t for the one or two disappointments, Rainbow Six Vegas 2 would have achieved a perfect score. Even considering, Vegas 2 is still is one hell of a game. It is definitely the best shooter on the PS3 this year, if not the best shooter on t...
95%
gamezone.com
Updated:
2012-01-25 07:02:25
del.icio.us | Digg This | Glink It Hailed by many gamers and gaming critics alike as a masterpiece, Rainbow Six Vegas delivered a truly remarkable tactical first-person shooter to the next-generation consoles with much success. Not only was it an in...
89%
gamespot.com
Updated:
2012-01-25 07:02:25
If the original Rainbow Six Vegas felt like the first night of a trip to Sin City, its recently released sequel feels like the second; a little worn, but still a lot of fun. Theres still a casinos worth of content and the best gameplay this side of C...
Good Some of the best tactical shooter action on consoles to date, New sprint ability speeds up the whole game, The control scheme has evolved and is better than ever, Looks and sounds great.
Bad Takes too few risks, Your AI partners still go nuts occasionally.
Bottom line Rainbow Six Vegas 2 isnt the best sequel ever made, but its still a great tactical shooter in its own right...
85%
gamespy.com
Updated:
2012-01-25 07:02:25
Weve put an incredible amount of time into playing Rainbow Six: Vegas 2, and we can honestly say that well be putting way more time into it in the future. While not a giant leap from the first Vegas, Vegas 2 hits most of the crucial points that made...
Good A.C.E.S. progression system is brilliant; generally improved AI; great story.
Bad Still some minor bugs; no four-player co-op in the story mode.
Bottom line Weve put an incredible amount of time into playing Rainbow Six: Vegas 2, and we can honestly say that well be putting way more time into it in the future. While not a giant leap from the first Vegas, Vegas 2 hits most of the crucial points that made...
90%
videogamer.com
Updated:
2012-01-25 07:02:25
Don't fancy reading the review? Head over to the VideoGamer.com Video Player for a full video review of Rainbow Six Vegas 2, where you'll tonnes of direct-feed gameplay footage.Cries of "It's just Rainbow Six Vegas 1.5" were heard across the gaming com...
Bottom line Some thrilling firefights, Multiplayer will last ages, Great coop gameplay, Doesn't feel like a true sequel...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 PlayStation 3
(show image)
008888343479 Tom Clancy's Ghost Recon Advanced Warfighter 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)