location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Michael Jackson : The Experience

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Michael Jackson : The Experience
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0107201000010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3307219902499
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 21:42:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Michael Jackson : The Experience
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Music
  • - Developer: Ubisoft Montreal
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Ubisoft Michael Jackson : The Experience :
The long product name of Ubisoft Michael Jackson : The Experience. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Michael Jackson: The Experience, Xbox 360, Music
More>>>
Short summary description Ubisoft Michael Jackson : The Experience:
This short summary of the Ubisoft Michael Jackson : The Experience data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Michael Jackson : The Experience, Xbox 360, E10+ (Everyone 10+)

Long summary description Ubisoft Michael Jackson : The Experience:
This is an auto-generated long summary of Ubisoft Michael Jackson : The Experience based on the first three specs of the first five spec groups.

Ubisoft Michael Jackson : The Experience. Platform: Xbox 360, ESRB rating: E10+ (Everyone 10+), Developer: Ubisoft Montreal

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:03:45
Uk has collected 20 expert reviews for Ubisoft Michael Jackson : The Experience and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 07:03:45
If we were forced to bust some moves in front of wall-to-wall mirrors, most of us would think twice about rushing to the club dance floor when Thriller is dropped on the crowd – because we look bad.Did Jacko always look that... shiny?Not ‘cool’ bad...
Bottom line We can't think of a more cost-effective and entertaining way of learning Michael Jackson dance moves. But, for shame, it’ll quickly become one of the last games you’ll pick up to play at a party or elsewhere, because there's just no challenge there. 4...
48%
tech2.com
Updated:
2012-01-25 07:03:45
It may not seem like it to those only just dipping their toes in the interactive entertainment pool, but gaming and the King of Pop have had a long association. From his drool-worthy arcade cabinet collection to Sega’s Moonwalker and Space Channel 5...
50%
gamechronicles.com
Updated:
2012-01-25 07:03:45
The Kinect has been out for just over six months now and it’s been a rough ride for the unique body-scan peripheral. There have been a few valiant attempts to make creative use of the device but sadly, all the cool developments seem to be in the non-ga...
51%
HEXUS.net
Updated:
2012-01-25 07:03:45
Michael Jackson: The Experience could and should have been the dance game to end all dance games. Michael Jackson is one of the greatest movers the world has ever seen. He’s created some of the best dance videos and has sung some of the most recognisab...
60%
strategyinformer.com
Updated:
2012-01-25 07:03:45
Where were you when the King of Pop was pronounced dead? Don't pretend you don't remember. Everyone remembers! I was peeling an orange at the time. It was a solemn moment. But don't worry, because MJ left behind a wonderful legacy of music and dance, a...
Bottom line Where were you when the King of Pop was pronounced dead? Don't pretend you don't remember. Everyone remembers! I was peeling an orange at the time. It was a solemn moment. But don't worry, because MJ left behind a wonderful legacy of music and dance, a...
55%
gameplaymonthly.com
Updated:
2012-01-25 07:03:45
Despite the game being pushed back months after its scheduled release along with the Nintendo Wii version, the game holds its own as a dance simulator: with games such as Dance Central and Dance Paradise setting the bar for the genre, MJ: The Experie...
75%
ign.com
Updated:
2012-01-25 07:03:45
Michael Jackson: The Experience has been all over the place. The Wii, DS and PSP versions all came out at the end of 2010 and spanned the spectrum from "okay" to "awful." The 360 and PS3 versions have finally shown up to complete the pack. Each version...
Bottom line If you're looking for a fun party game that gets people dancing, Michael Jackson: The Experience is not it. Poorly designed cue cards, nebulous vocal feedback, and bad multiplayer options are critical issues here. The interface and background visuals i...
40%
videogamer.com
Updated:
2012-01-25 07:03:45
One of my earliest memories is of dancing to Dirty Diana on the sofa, belting out lyrics I could barely pronounce (let alone comprehend) into a TV remote. It probably stands out in my mind because I got so severely told off afterwards (jumping around o...
Bottom line The songs are still good, Not as good as Wii version, Unresponsive, Karaoke doesn't work...
30%
gamespot.com
Updated:
2012-01-25 07:03:45
Michael Jackson's unique vocal talents and performance style have made him one of pop's most enduring icons. The dance routines of such songs as "Thriller," "Beat It," and "Billie Jean" are ingrained in popular culture, but thanks to their complexity...
Good Great tracklist, Excellent choreography.
Bad No Career mode, No way to download new tracks, Input lag on your avatar is distracting, Dull visuals.
Bottom line Fans will love the inclusion of the king of pop's biggest hits and dance routines, but the barebones package and input lag stop Michael Jackson: The Experience from being a thriller...
60%
armchairempire.com
Updated:
2012-01-25 07:03:45
Having played the “Michael Jackson Experience” on the Wii already I wasn’t sure what to expect with the 360 version. I knew that Kinect was going to crank it up a level but I wasn’t sure in what ways.Since you “are the controller” you will...
65%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
(show image)
008888343950 Rainbow Six Vegas 2, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP PlayStation Portable (PSP)
(show image)
008888333470 Tom Clancy's Ghost Recon Advanced Warfighter 2, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)