location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brothers In Arms: Hell’s Highway
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002778
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Language version: Italian
  • - Game genre: First Person Shooter (FPS)
  • - Developer: Gearbox Software
  • - ESRB rating: M (Mature)
Long product name Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360 :
The long product name of Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brothers In Arms: Hell’s Highway Xbox 360
More>>>
Short summary description Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360:
This short summary of the Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Brothers In Arms: Hell’s Highway, Xbox 360, M (Mature)

Long summary description Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360:
This is an auto-generated long summary of Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft Brothers In Arms: Hell’s Highway. Platform: Xbox 360, ESRB rating: M (Mature), Developer: Gearbox Software

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:10:38
Uk has collected 29 expert reviews for Ubisoft Brothers In Arms: Hell’s Highway Italian Xbox 360 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2014-09-13 05:10:38
LewisBrothers in arms – Hell's highway pits you against the evil force that is the Nazi's. You play as Sergeant Baker, the squad leader of a troop of “different” types of people. However, their differences lead to arguments and overall a better story...
Good Good sounds, Interesting Characters, Good blend of stratergy and skill, Lengthy Campaign, Interesting squad system...
Bad Cut-scenes are too long, Limited weapons, Texture problems, Difficult squad controls...
80%
gameplanet.co.nz
Updated:
2014-09-13 05:10:38
World War II is coming back into your living room with Hells Highway, a solid, squad-based tactical shooter. Aside from some minor glitches and a lack of decent multiplayer the game is stunning, with a movie-like story that is gripping and emotional...
Good Squad-based combat. Great graphics. Solid controls and gameplay. Authentic WW2 experience. Spectacular sound effects. Destructible cover.
Bad Weak multiplayer. Occasional issues when moving squad. Squad members cannot be healed.
85%
gadgetguy.com.au
Updated:
2014-09-13 05:10:38
Georgie StuhfBrothers in Arms takes the first person shooter genre and attempts to make it more of a thinking persons game, giving not only a slower, more realistic pace to the combat but bringing in an over-arching storyline, to try and make you c...
50%
nowgamer.com
Updated:
2014-09-13 05:10:38
What’s the best way to make a gamer cry? Ubisoft appears to believe that it’s by throwing a few too many cutscenes your way, each attempting to ape the emotive camaraderie captured so movingly in films like Saving Private Ryan, or series such as Band...
Bottom line Sadly, Brothers In Arms: Hell’s Highway looks destined to become yet another also-ran in the great yuletide arms race of 2008. It may hold your attention for a while but don’t get your hopes up. 6.1/10Print this pageUser reviews (0)Share this...
61%
gamesradar.com
Updated:
2014-09-13 05:10:38
After an E3 showing two years ago that almost stole the show, we’ve waited… and waited… and waited for Brothers in Arms 3 to finally emerge from behind cover. So, with the final mission completed, is it worth another foray into the killing fields of...
Good The new bazooka squad, Pretty as a picture... in places, More emotion than the opera...
Bad Dumb squad AI, Really, really dumb squad AI, Lack of fresh ideas...
80%
brighthub.com
Updated:
2014-09-13 05:10:38
The highly anticipated third installment of the Brothers In Arms series is finally here and its packed with some great stuff that you just wont want to miss. Here is our gamers review of Brothers In Arms Hells Highway to show you everything you mig...
80%
Gamingnexus.com
Updated:
2014-09-13 05:10:38
Let me begin by saying that this is the first Brothers in Arms game I have ever played. I am aware of other console releases but it did seem odd to me that this franchise with its strong PC following would also be made as a console game. If you’re look...
85%
gamechronicles.com
Updated:
2014-09-13 05:10:38
Brothers in Arms: Hells Highway has been in production for so long I can’t remember which E3 it was when I saw my first demonstration. Then we had the developers’ diary and teaser movies. By the time the game actually arrived I was able to delete sev...
88%
Play.tm
Updated:
2014-09-13 05:10:38
Hell's Highway unfolds during World World II's ill-fated Operation Market Garden, which saw Allied forces deliver the largest ever airborne assault down onto Holland in an effort to not only combat German occupation, but to also cross the Rhein and pun...
68%
gamepro.com
Updated:
2014-09-13 05:10:38
Despite what videogames have told us in the past, World War II wasn't won with a bolt action rifle wielded by an invincible Hollywood action hero - obviously, it was a conflict lost by many. Brothers in Arms: Hell's Highway is relentless in emphasizing...
Good Gripping Story; disturbing authenticity; awesome audiovisuals.
Bad Insipid, busted multiplayer.
80%
game-boyz.com
Updated:
2014-09-13 05:10:38
On the surface the visuals in Brothers in Arms: Hells Highway are solid and for many the graphics will be the best aspect of the game. The production value is high as the game has a Hollywood blockbuster feel to it. Some of the detail in the game’s cut...
80%
gamezone.com
Updated:
2014-09-13 05:10:38
Great storytelling aside, Hell’s Highway is an utterly gripping and action-packed jaunt into the hellish frontlines that might not be executed as well as it should be but is still worthy of playing. Its glitches and somewhat unspectacular visuals actua...
82%
strategyinformer.com
Updated:
2014-09-13 05:10:38
The opening sequence showed that Gearbox really is trying to tell a story with a rousing soundtrack and some more than adequate CGI cutscenes helping the plot unravel. However, the most important part of telling a story isnt the graphics or the music...
72%
gamervision.com
Updated:
2014-09-13 05:10:38
Name: Brothers in Arms: Hell’s HighwayGenre: First-Person-ShooterPlatform: Xbox 360, PlayStation 3, PC (Reviewed on Xbox 360)Brothers in Arms: Hell’s Highway is the third entry in the series, continuing the tale of Matt Baker as he marches on towards O...
80%
gamespot.com
Updated:
2014-09-13 05:10:38
The first two games in the Brothers in Arms series distinguished themselves among the crowd of WWII shooters on the strength of their smoothly integrated first-person squad control and gritty, moving portrayal of a band of Allied soldiers. Brothers in...
Good Great blend of squad control and firstperson combat, Vibrant, detailed environments, Battlefield sounds will put you on edge, Interesting characters, Action camera is exhilarating.
Bad Story relies too much on knowledge of past games, Texture irregularities can sour cutscenes.
Bottom line Hells Highway proves to be an exciting, engaging ride despite a few bumps along the way...
85%
gamespy.com
Updated:
2014-09-13 05:10:38
When it comes to first-person shooters set in World War II, Gearbox Studios Brothers in Arms series always seems overlooked. This may be due to the fact that the latest Call of Duty or Medal of Honor entry is always met with greater fanfare, although...
Good New cover system works well; impressive environments; strategic elements are still a lot of fun; engaging story.
Bad AI can be wonky at times; tank missions feel tacked-on; multiplayer is disappointing; story could be confusing to new players.
Bottom line When it comes to first-person shooters set in World War II, Gearbox Studios Brothers in Arms series always seems overlooked. This may be due to the fact that the latest Call of Duty or Medal of Honor entry is always met with greater fanfare, although...
80%
videogamer.com
Updated:
2014-09-13 05:10:38
There's something peculiarly puzzling about gore in video games. Like chocolates in a box of Roses it can come in so many types. Gore can be completely stylised and over the top, like in upcoming black and white Wii game Mad World, for example. Or gore...
Bottom line Mature, intelligent story, Rewarding combat, Solid AI, Action Cam jars...
80%
armchairempire.com
Updated:
2014-09-13 05:10:38
Comparing games rather than weighing the merits of a single game in a vacuum is really easy to do and almost happens automatically. With Brothers in Arms: Hell's Highway I find myself comparing the game to Rainbow Six Vegas whenever someone...
80%
ztgamerdomain.com
Updated:
2014-09-13 05:10:38
Gearbox's latest addition to what someone must have told them was a drought of WWII games, Brothers in Arms: Hell's Highway doesn't bring much to the tactical table. A sub-par shooter with awkward controls and an under-developed strategy component, the...
Good More tactical approach, Good, if somber, story...
Bad Tired material, Unimpressive graphics, Mechanical woes, Lackluster AI...
65%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Tropico 3: Absolute Power German PC
(show image)
300028374 Tropico 3: Absolute Power 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Combat of Giants: Mutant Insects German Nintendo DS
(show image)
300027111 Combat of Giants: Mutant Insects 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Assassin's Creed II The Black Edition German PlayStation 3
(show image)
300021197 Assassin's Creed II The Black Edition 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Sophies Freunde: Die Chefköchin German Nintendo DS
(show image)
300019316 Sophies Freunde: Die Chefköchin 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Sophies Freunde: Ärztin mit Herz Nintendo DS
(show image)
300013514 Sophies Freunde: Ärztin mit Herz 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Sophies Freunde – Rette die Tierbabys German Nintendo DS
(show image)
300021098 Sophies Freunde – Rette die Tierbabys 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Assassin's Creed II Collector's Edition Xbox 360
(show image)
PMV044636 Assassin's Creed II Collector's Edition 0.00
(excl. VAT)
0 (incl. VAT)