location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Typhoon MyGuide 3500 TMC Edition navigator 147 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Typhoon Check ‘Typhoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyGuide 3500 TMC Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99553
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Typhoon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Typhoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Typhoon MyGuide 3500 TMC Edition navigator 147 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto
  • - 240 x 320 pixels
  • - Lithium-Ion (Li-Ion) 1350 mAh
More>>>
Short summary description Typhoon MyGuide 3500 TMC Edition navigator 147 g:
This short summary of the Typhoon MyGuide 3500 TMC Edition navigator 147 g data-sheet is auto-generated and uses the product title and the first six key specs.

Typhoon MyGuide 3500 TMC Edition, 240 x 320 pixels, 65536 colours, Intel PXA255, 300 MHz, Lithium-Ion (Li-Ion), 1350 mAh

Long summary description Typhoon MyGuide 3500 TMC Edition navigator 147 g:
This is an auto-generated long summary of Typhoon MyGuide 3500 TMC Edition navigator 147 g based on the first three specs of the first five spec groups.

Typhoon MyGuide 3500 TMC Edition. Display resolution: 240 x 320 pixels, Display number of colours: 65536 colours. Processor model: Intel PXA255, Processor frequency: 300 MHz. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1350 mAh. Weight: 147 g. Internal memory: 64 MB