Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Typhoon MyGuide 3500 XL navigator LCD 147 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Typhoon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyGuide 3500 XL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99552
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Typhoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5906
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Typhoon MyGuide 3500 XL navigator LCD 147 g :
The short editorial description of Typhoon MyGuide 3500 XL navigator LCD 147 g

MyGuide 3500 XL
More>>>
Short summary description Typhoon MyGuide 3500 XL navigator LCD 147 g:
This short summary of the Typhoon MyGuide 3500 XL navigator LCD 147 g data-sheet is auto-generated and uses the product title and the first six key specs.

Typhoon MyGuide 3500 XL, 320 x 240 pixels, LCD, 65536 colors, Intel PXA255, 300 MHz, Lithium-Ion (Li-Ion)

Long summary description Typhoon MyGuide 3500 XL navigator LCD 147 g:
This is an auto-generated long summary of Typhoon MyGuide 3500 XL navigator LCD 147 g based on the first three specs of the first five spec groups.

Typhoon MyGuide 3500 XL. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colours: 65536 colors. Processor model: Intel PXA255, Processor frequency: 300 MHz. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1350 mAh, Battery life (max): 3.5 h. Weight: 147 g. GPS receiver: SiRF, Internal memory: 64 MB, Antenna type: 25 x 25mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details