Long product name Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver
:
Tank GT25 (B5381), dual Intel® Xeon® 5000/5100/5300, S771, FBDIMM, 2GBL, VGA, SAS
The short editorial description of Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver
Tank GT25 (B5381), dual Intel® Xeon® 5000/5100/5300, S771, FBDIMM, 2GBL, VGA, SAS
More>>>
Short summary description Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver:
This short summary of the Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Tyan Tank GT25 (B5381), Intel® 5000P, LGA 771 (Socket J), Intel, 48 GB, Serial Attached SCSI (SAS),Serial ATA II, 0,1,1E
Long summary description Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver:
This is an auto-generated long summary of Tyan Tank GT25 (B5381) Intel® 5000P LGA 771 (Socket J) Rack (1U) Black,Silver based on the first three specs of the first five spec groups.
Tyan Tank GT25 (B5381). Motherboard chipset: Intel® 5000P, Processor socket: LGA 771 (Socket J), Processor family: Intel. Maximum internal memory: 48 GB. Supported storage drive interfaces: Serial Attached SCSI (SAS),Serial ATA II, RAID levels: 0,1,1E. Maximum graphics adapter memory: 16 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82563EB