location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tyan Check ‘Tyan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tank GT24 B2932-SI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2932G24W4H-SI show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Tyan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tyan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 13:20:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) NVIDIA nForce Pro 3600 Socket F (1207)
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 64 GB
  • - Number of storage drives supported: 4
  • - USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 2
  • - 650 W
  • - Black, Silver
Long product name Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver :
The long product name of Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT24 (B2932) Server Barebone 1U
More>>>
Short summary description Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver:
This short summary of the Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tyan Tank GT24 B2932-SI, NVIDIA nForce Pro 3600, Socket F (1207), 64 GB, Serial Attached SCSI (SAS), LSI SAS1068E, 0, 1, 1E

Long summary description Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver:
This is an auto-generated long summary of Tyan Tank GT24 B2932-SI NVIDIA nForce Pro 3600 Socket F (1207) Rack (1U) Black, Silver based on the first three specs of the first five spec groups.

Tyan Tank GT24 B2932-SI. Motherboard chipset: NVIDIA nForce Pro 3600, Processor socket: Socket F (1207). Maximum internal memory: 64 GB. Supported storage drive interfaces: Serial Attached SCSI (SAS), Storage controller: LSI SAS1068E, RAID levels: 0, 1, 1E. Maximum graphics card memory: 32 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T