Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tyan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transport GX28 (B2882)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2882G28S2H
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTyan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4590
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940 :
The short editorial description of Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940

Transport GX28 (B2882) 1U AMD Opteron™, DDR-400/333/266/200, 2 x SATA Hot-Swap, 400W
More>>>
Short summary description Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940:
This short summary of the Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940 data-sheet is auto-generated and uses the product title and the first six key specs.

Tyan Transport GX28 (B2882), Low Profile (Slimline), Socket 940, 400 W

Long summary description Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940:
This is an auto-generated long summary of Tyan Transport GX28 (B2882) Low Profile (Slimline) Socket 940 based on the first three specs of the first five spec groups.

Tyan Transport GX28 (B2882). Chassis type: Low Profile (Slimline). Processor socket: Socket 940. Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 3. Power supply: 400 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details