location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Twinmos Check ‘Twinmos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2.0 Mobile Disk M1 1Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM11GBM
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Twinmos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Twinmos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:26:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0 :
The long product name of Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2.0 Mobile Disk M1 1Gb
More>>>
Short summary description Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0:
This short summary of the Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Twinmos USB2.0 Mobile Disk M1 1Gb, 1 GB, USB Type-A, 2.0, 15 g

Long summary description Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of Twinmos USB2.0 Mobile Disk M1 1Gb USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.

Twinmos USB2.0 Mobile Disk M1 1Gb. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 15 g

Brand Image Product code Product Stock Price from
Twinmos

Twinmos USB2.0 Mobile Disk M1 2Gb USB flash drive USB Type-A 2.0
(show image)
FM12GBM USB2.0 Mobile Disk M1 2Gb 0.00
(excl. VAT)
0 (incl. VAT)
Twinmos

Twinmos USB2.0 Mobile Disk M1 USB flash drive 0.512 GB USB Type-A 2.0
(show image)
FM1512M USB2.0 Mobile Disk M1 0.00
(excl. VAT)
0 (incl. VAT)
Twinmos

Twinmos USB2.0 Mobile Disk M1 256Mb USB flash drive 0.256 GB USB Type-A 2.0
(show image)
FM1256M USB2.0 Mobile Disk M1 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Twinmos

Twinmos USB2.0 Mobile Disk M1 128Mb USB flash drive 0.128 GB USB Type-A 2.0
(show image)
FM1128M USB2.0 Mobile Disk M1 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Twinmos

Twinmos USB2.0 Mobile Disk Z4 256MB USB flash drive 0.256 GB USB Type-A 2.0
(show image)
FMZ256M USB2.0 Mobile Disk Z4 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Twinmos

Twinmos USB2.0 Mobile Disk Z4 128Mb USB flash drive 0.128 GB USB Type-A 2.0
(show image)
FMZ128M USB2.0 Mobile Disk Z4 128Mb 0.00
(excl. VAT)
0 (incl. VAT)