location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tucano Check ‘Tucano’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFM910-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFM910-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020252081130
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Tucano’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tucano: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry on it’s own or as a complete protection inside another computer bag
  • - Completed with the Tucano Anti-Slip System®
  • - Rugged 4mm neoprene construction
  • - Dual zippers for easy opening
  • - Perfect finishing with special flat-lock stitching to hold the extra slim effect
Long product name Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue :
The long product name of Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mélange Second Skin, 9" up to 10.5", Blue
More>>>
Short summary description Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue:
This short summary of the Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tucano BFM910-B, Sleeve case, Any brand, 26.7 cm (10.5")

Long summary description Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue:
This is an auto-generated long summary of Tucano BFM910-B tablet case 26.7 cm (10.5") Sleeve case Blue based on the first three specs of the first five spec groups.

Tucano BFM910-B. Case type: Sleeve case, Brand compatibility: Any brand, Maximum screen size: 26.7 cm (10.5")