location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Sound Station for iPod SP-2988Bi 12 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Station for iPod SP-2988Bi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-2988 BI SOUND FOR
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Sound Station for iPod SP-2988Bi 12 W Black :
The long product name of Trust Sound Station for iPod SP-2988Bi 12 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Station for iPod SP-2988Bi - Compact stereo speakers for iPod with 12 Watt total RMS power output
More>>>
Trust Sound Station for iPod SP-2988Bi 12 W Black:
The official description of Trust Sound Station for iPod SP-2988Bi 12 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact stereo speakers for iPod with 12 Watt total RMS power output.
- Made for iPod: Simply plug in your iPod into the integrated dock connector and start listening.
- Total freedom: use mains for indoors or batteries anywhere to play music.
- Supports all popular iPod models with dock connector (see overview for exact models).
- The docking station is equipped with one-touch volume control buttons and can also be used to charge the battery of your iPod.
- Also suitable for iPod Shuffle and all other MP3 players with 3.5 mm stereo output.

Short summary description Trust Sound Station for iPod SP-2988Bi 12 W Black:
This short summary of the Trust Sound Station for iPod SP-2988Bi 12 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Sound Station for iPod SP-2988Bi, 12 W, Black

Long summary description Trust Sound Station for iPod SP-2988Bi 12 W Black:
This is an auto-generated long summary of Trust Sound Station for iPod SP-2988Bi 12 W Black based on the first three specs of the first five spec groups.

Trust Sound Station for iPod SP-2988Bi. RMS rated power: 12 W. Product colour: Black

Audio
RMS rated power *
12 W
Design
Product colour *
Black