Trust logo

Trust Primo keyboard Mouse included Universal USB AZERTY Belgian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52846
Info modified on:
18 Jun 2024, 11:48:56
Short summary description Trust Primo keyboard Mouse included Universal USB AZERTY Belgian Black:

Trust Primo, Wired, USB, Membrane, AZERTY, Black, Mouse included

Long summary description Trust Primo keyboard Mouse included Universal USB AZERTY Belgian Black:

Trust Primo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: AZERTY. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Black. Mouse included

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.