location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 21661 headphones/headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21661
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21661 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439216615
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 13:51:40
The date of the most recent change of this product data-sheet in Icecat.
Trust 21661 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust 21661 headphones/headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 32 Ω 108 dB
  • - Microphone type: Boom -36 dB 2200 Ω
Warranty: 2 Years
Long product name Trust 21661 headphones/headset Wired Head-band Calls/Music Black :
The long product name of Trust 21661 headphones/headset Wired Head-band Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Over-ear, 20-20.000Hz, 108dB, 32Ohm, Microphone 30-16000Hz, -36dB, 2.2kOhm, 1.8m, 180g, Black
More>>>
Trust 21661 headphones/headset Wired Head-band Calls/Music Black:
The official description of Trust 21661 headphones/headset Wired Head-band Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality over-ear headset with adjustable soft padded headband and cushioned ear pads for maximum comfort

- Works with all PCs and laptops
- Ideal for online gaming sessions, enjoying music and using voice chat applications such as Skype
- Sensitive microphone with flexible design, providing clear speech quality
- Great sound quality
- Inline volume control
- 1.8 meter cable

Short summary description Trust 21661 headphones/headset Wired Head-band Calls/Music Black:
This short summary of the Trust 21661 headphones/headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 21661, Wired, Calls/Music, 20 - 20000 Hz, 190 g, Headset, Black

Long summary description Trust 21661 headphones/headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of Trust 21661 headphones/headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

Trust 21661. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 190 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Control unit type
In-line control unit
Cable length
1.8 m
Plug and Play
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
108 dB
Microphone
Microphone type *
Boom
Microphone frequency
30 - 16000 Hz
Microphone sensitivity
-36 dB
Microphone input impedance
2200 Ω
Microphone mute
Yes
Weight & dimensions
Weight
190 g
Packaging data
Package width
170 mm
Package depth
85 mm
Package height
245 mm
Package weight
279 g
Package type
Box
Packaging content
Quick start guide
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
8518300090
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Österreich 1 distributor(s)