location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XIMO Wireless Keyboard & Mouse IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21134
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439211344
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Trust 21134 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless Membrane
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
  • - 2 pc(s)
Warranty: 2 years
Long product name Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black :
The long product name of Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XIMO Wireless Keyboard & Mouse IT
More>>>
Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
The official description of Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless keyboard with full-size keys and compact mouse.

- Full 104-key layout with comfortable keystroke
- Compact wireless mouse with adjustable speed (800-1200-1600 dpi)
- One USB micro-sized receiver for both devices
- Space saving keyboard design
- 10m Wireless range

Short summary description Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
This short summary of the Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust XIMO Wireless Keyboard & Mouse IT, Wireless, RF Wireless, Membrane, QWERTY, Black, Mouse included

Long summary description Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black:
This is an auto-generated long summary of Trust XIMO Wireless & Mouse IT keyboard Mouse included Universal RF Wireless QWERTY Italian Black based on the first three specs of the first five spec groups.

Trust XIMO Wireless Keyboard & Mouse IT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Frequency band
2.4 GHz
Non-slip base
Yes
On/off switch
Yes
Certification
CE, WEEE
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Yes
Battery LED indicator
Yes
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
6 month(s)
Battery lifetime
0.5 year(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Customizable movement resolution
Yes
Number of movement resolution modes
3
Buttons quantity
4
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Number of batteries (mouse)
2
Rubber grips
Yes
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac compatibility
Yes
Mac operating systems supported
Yes
Packaging data
Package width
460 mm
Package depth
170 mm
Package height
66 mm
Package weight
690 g
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Micro receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Technical details
Colour group
Black
Wireless technology
RF