location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust eeWave Wireless Bluetooth Audio Link

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eeWave Wireless Bluetooth Audio Link
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17827
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439178272
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:21:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust eeWave Wireless Bluetooth Audio Link :
The long product name of Trust eeWave Wireless Bluetooth Audio Link. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Change your speaker or hifi set into a wireless audio system
More>>>
Trust eeWave Wireless Bluetooth Audio Link:
The official description of Trust eeWave Wireless Bluetooth Audio Link as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy music in any room. For notebook, tablet and smartphone. Bluetooth® 3.0 technology. 3.5 mm or stereo cinch audio connection. 10m wireless range.

Short summary description Trust eeWave Wireless Bluetooth Audio Link:
This short summary of the Trust eeWave Wireless Bluetooth Audio Link data-sheet is auto-generated and uses the product title and the first six key specs.

Trust eeWave Wireless Bluetooth Audio Link, Wireless, Wireless, Bluetooth, Black

Long summary description Trust eeWave Wireless Bluetooth Audio Link:
This is an auto-generated long summary of Trust eeWave Wireless Bluetooth Audio Link based on the first three specs of the first five spec groups.

Trust eeWave Wireless Bluetooth Audio Link. Connectivity technology: Wireless, Host interface: Wireless, Interface: Bluetooth. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Interface *
Bluetooth
Network
Maximum operating distance
10 m
Design
Product colour
Black
Internal *
No
Plug and Play
Yes
Other features
Quick start guide
Yes
Country Distributor
United Kingdom 1 distributor(s)