Bullet Points Trust Wireless Keyboard with Stand for iPad Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wireless Bluetooth 10 m
- - Lithium-Ion (Li-Ion)
- - Black
Long product name Trust Wireless Keyboard with Stand for iPad Bluetooth Black
:
The long product name of Trust Wireless Keyboard with Stand for iPad Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wireless Keyboard with Stand for iPad IT
More>>>
Trust Wireless Keyboard with Stand for iPad Bluetooth Black:
The official description of Trust Wireless Keyboard with Stand for iPad Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Compact Bluetooth wireless keyboard with integrated stand for iPad; for a comfortable working place.
- Built-in rechargeable Li-ion battery that last for weeks.
- 13 special iPad keys such as home, search, lock, screen brightness etc.
- Lightweight, flat and super compact: easy to store and easy to take with you.
- Suitable to place your iPad vertically for reading, or horizontally for browsing internet, playing games or watching movies.
- Easy wireless connection with a range of more than 10 meters.
- With retractable USB cable to charge the battery.
- Keyboard also works with iPhone, iPod Touch and Mac computers.
Short summary description Trust Wireless Keyboard with Stand for iPad Bluetooth Black:
This short summary of the Trust Wireless Keyboard with Stand for iPad Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trust Wireless Keyboard with Stand for iPad, iPhone, iPod Touch, Mac, Black, Wireless, Bluetooth, 10 m, Lithium-Ion (Li-Ion)
Long summary description Trust Wireless Keyboard with Stand for iPad Bluetooth Black:
This is an auto-generated long summary of Trust Wireless Keyboard with Stand for iPad Bluetooth Black based on the first three specs of the first five spec groups.
Trust Wireless Keyboard with Stand for iPad. Compatibility: iPhone, iPod Touch, Mac, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 10 m. Battery technology: Lithium-Ion (Li-Ion). Keyboard form factor: Mini, Power source type: Battery