Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600VA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17681 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8713439176810
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 53043
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 12 Oct 2017 01:58:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS) :
The short editorial description of Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS)

Compact, reliable 600VA battery back-up UPS with 2 surge protected power outlets
More>>>
Short summary description Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS):
This short summary of the Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Trust 600VA, 600 VA, 2 AC outlet(s), Tower, Black, 96 mm, 320 mm
Long summary description Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS) :

Trust 600VA. Output power capacity: 600 VA. AC outlets quantity: 2 AC outlet(s). Form factor: Tower, Colour of product: Black. Width: 96 mm, Depth: 320 mm, Height: 160 mm

This is an auto-generated long summary of Trust 600VA 600VA 2AC outlet(s) Tower Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16
Testseek has collected 2 expert reviews for Trust 600VA and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-16
If youre thinking a UPS isnt essential, protection for £30 is hard to turn down. As long as you dont intend to stray too far from your PC, this is a useful low-cost option. Trusts 600VA UPS is easily the cheapest UPS in the group. Its also the...
80%
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
United Kingdom 3 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)