Bullet Points Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Indoor Passive holder
- - Mobile device type: Tablet/UMPC
- - Black
Long product name Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black
:
The long product name of Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Stand for iPad and touch tablet with 6-step adjustable angle for most comfortable working and viewing position
More>>>
Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black:
The official description of Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Stand for iPad and touch tablet with 6-step adjustable angle for most comfortable working and viewing position. Suitable to place your iPad or tablet vertically for reading, or horizontally for browsing internet, playing games or watching movies. Lightweight, flat, compact and foldable: easy to store and easy to take with you. Suitable for iPad and touch tablets from 9" and larger. Protective rubber pads prevents your tablet from sliding and scratching. 360 degrees rotation base with non-slip design.
Short summary description Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black:
This short summary of the Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trust Portable & Lightweight Stand for tablets, Tablet/UMPC, Passive holder, Indoor, Black
Long summary description Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black:
This is an auto-generated long summary of Trust Portable & Lightweight Stand for tablets Passive holder Tablet/UMPC Black based on the first three specs of the first five spec groups.
Trust Portable & Lightweight Stand for tablets. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Black