location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cleaning Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17362 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439173628
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:19:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml :
The long product name of Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cleaning kit for iPad and touch tablets including cleaning fluid, soft microfiber cleaning pad and cloth for a clean and streak-less result
More>>>
Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml:
The official description of Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cleaning kit for iPad and touch tablets including cleaning fluid, soft microfiber cleaning pad and cloth for a clean and streak-less result. Effectively removes dust, stains and fingerprints and provides anti-static protection. Easy to hold cleaning pad with scratch-free cloth and triangular design. 30 ml cleaning fluid in convenient spray bottle that's perfectly safe for your devices. Also suitable for other mobile devices with a touch screen like smart phone, iPhone etc..

Short summary description Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml:
This short summary of the Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Cleaning Kit, Equipment cleansing wet & dry cloths, Tablet PC, 30 ml, Blue, White, 200 mm, 200 mm

Long summary description Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml:
This is an auto-generated long summary of Trust Cleaning Kit Tablet PC Equipment cleansing wet & dry cloths 30 ml based on the first three specs of the first five spec groups.

Trust Cleaning Kit. Product type: Equipment cleansing wet & dry cloths, Proper use: Tablet PC, Volume: 30 ml. Width: 200 mm, Depth: 200 mm, Weight: 83 g

Features
Proper use
Tablet PC
Product type *
Equipment cleansing wet & dry cloths
Volume
30 ml
Product colour
Blue, White
Weight & dimensions
Width
200 mm
Depth
200 mm
Weight
83 g
Country Distributor
United Kingdom 1 distributor(s)