location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Magna 2.1 speaker set 35 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magna 2.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16806 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:15:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Magna 2.1 speaker set 35 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35 W 2.1 channels
  • - Number of satellite speakers: 2
  • - Active subwoofer
  • - Wireless
  • - Remotely operated
Long product name Trust Magna 2.1 speaker set 35 W 2.1 channels :
The long product name of Trust Magna 2.1 speaker set 35 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magna 2.1 Speaker Set 70W
More>>>
Trust Magna 2.1 speaker set 35 W 2.1 channels:
The official description of Trust Magna 2.1 speaker set 35 W 2.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2.1 speaker set including wooden subwoofer with a total RMS power output of 35 Watt (70 Watt peak power)
- Powerful subwoofer for a deep and solid bass to boost your music and gaming experience
- Easily accessible wired remote control with volume control and iPod/MP3 and headphone connection
- Convenient extra line-in connection on the remote control for iPod or other portable media player
- Compact, space saving satellite design for clear mid and high range audio
- Extra bass control on the back of the subwoofer

Short summary description Trust Magna 2.1 speaker set 35 W 2.1 channels:
This short summary of the Trust Magna 2.1 speaker set 35 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Magna 2.1, 2.1 channels, 35 W, 70 W, Active subwoofer, 35 W, Wireless

Long summary description Trust Magna 2.1 speaker set 35 W 2.1 channels:
This is an auto-generated long summary of Trust Magna 2.1 speaker set 35 W 2.1 channels based on the first three specs of the first five spec groups.

Trust Magna 2.1. Audio output channels: 2.1 channels, RMS rated power: 35 W, Peak Music Power Output (PMPO): 70 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 35 W. Connectivity technology: Wireless, Headphone connectivity: 3.5 mm. Package dimensions (WxDxH): 221 x 164 x 306 mm

Performance
RMS rated power *
35 W
Peak Music Power Output (PMPO)
70 W
Remotely operated
Yes
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer RMS power
35 W
Technical details
Minimum system requirements
3.5 mm audio connection. Wall power connection.
3.5 mm stereo line cable
Yes
Subwoofer
1
Ports & interfaces
Connectivity technology *
Wireless
Headphone connectivity
3.5 mm
Packaging data
Package dimensions (WxDxH)
221 x 164 x 306 mm
Country Distributor
United Kingdom 1 distributor(s)