location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Cube loudspeaker Pink Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cube
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16780
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:15:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Trust Cube loudspeaker Pink Wired :
The long product name of Trust Cube loudspeaker Pink Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CUBE Portable Notebook Speakers
More>>>
Trust Cube loudspeaker Pink Wired:
The official description of Trust Cube loudspeaker Pink Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Upgrades the sound performance up to 200% compared with built-in notebook speakers
- Compact and lightweight design; easy to take with you
- Use it anywhere you like; no power adapter needed
- Just plug-in & start listening, no driver needed

Short summary description Trust Cube loudspeaker Pink Wired:
This short summary of the Trust Cube loudspeaker Pink Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Cube, Wired, Pink

Long summary description Trust Cube loudspeaker Pink Wired:
This is an auto-generated long summary of Trust Cube loudspeaker Pink Wired based on the first three specs of the first five spec groups.

Trust Cube. Recommended usage: PC. Connectivity technology: Wired. Product colour: Pink

Performance
Recommended usage *
PC
Product colour *
Pink
Ports & interfaces
Connectivity technology *
Wired
Power
Power source type
USB
Weight & dimensions
Weight
180 g
Packaging data
Package dimensions (WxDxH)
140 x 65 x 130 mm
Packaging content
Quick start guide
Yes
Other features
Interface
USB