location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 40W XtraSmall power adapter/inverter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40W XtraSmall
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16766
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439167665
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:15:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 40W XtraSmall power adapter/inverter White :
The long product name of Trust 40W XtraSmall power adapter/inverter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40W XtraSmall Power Adapter f/ Netbooks
More>>>
Trust 40W XtraSmall power adapter/inverter White:
The official description of Trust 40W XtraSmall power adapter/inverter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Extra small 40 Watt universal netbook power adapter to use as replacement or secondary power adapter at home/office
- Equipped with 5 different netbook tips and 6 step selectable power output to assure compatibility with major netbook brands
- Switchable 9.5, 12, 15, 16, 18, 19, 20 Volt DC netbook power output
- High efficient energy saving design for lower energy cost
- Protected against overload, short circuit and overheating
- Including carry bag to store connectors

Short summary description Trust 40W XtraSmall power adapter/inverter White:
This short summary of the Trust 40W XtraSmall power adapter/inverter White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 40W XtraSmall, 40 W, 9.5, 12, 15, 16, 18, 19, 20 V, Wall power connection. Netbook with compatible power rating and connection. See..., White, 165 x 60 x 235 mm, Power adapter. Power cable. 5 Swappable netbook tips. Carry bag. User's guide.

Long summary description Trust 40W XtraSmall power adapter/inverter White:
This is an auto-generated long summary of Trust 40W XtraSmall power adapter/inverter White based on the first three specs of the first five spec groups.

Trust 40W XtraSmall. Output power: 40 W. Output voltage note: 9.5, 12, 15, 16, 18, 19, 20 V. Minimum system requirements: Wall power connection. Netbook with compatible power rating and connection. See.... Product colour: White. Package dimensions (WxDxH): 165 x 60 x 235 mm, Contents: Power adapter. Power cable. 5 Swappable netbook tips. Carry bag. User's guide.

Features
Output power *
40 W
Power
Output voltage note
9.5, 12, 15, 16, 18, 19, 20 V
Performance
Minimum system requirements
Wall power connection. Netbook with compatible power rating and connection. See www.trust.com/16766 for complete compatibility overview.
Design
Product colour *
White
Other features
Package dimensions (WxDxH)
165 x 60 x 235 mm
Overload protection
Yes
Contents
Power adapter. Power cable. 5 Swappable netbook tips. Carry bag. User's guide.
Country Distributor
United Kingdom 1 distributor(s)