location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook TV + Radio DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook TV + Radio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16738
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439167382
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Notebook TV + Radio DVB-T USB :
The long product name of Trust Notebook TV + Radio DVB-T USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TV + Radio on your notebook - Compact DVB-T USB stick
More>>>
Trust Notebook TV + Radio DVB-T USB:
The official description of Trust Notebook TV + Radio DVB-T USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact DVB-T USB stick with antenna to enjoy high definition, full screen digital TV and radio everywhere; free and without subscription*
- Enjoy digital TV and radio at home or on holiday's all across Europe on the beach, in your hotel, tent, caravan, camper etc
- Compact set that's easy to take with you, including retractable antenna for best signal quality
- Fully works with Windows Media Center to watch, pause and record TV in Windows 7, Vista and XP MCE
- Easy installation with automatic station/channel search
- Including software to watch, pause and record TV for PC's and notebooks without Media Center
- *Only applies to channels which are transmitted "free to air". The number of available channels can differ per country.

Short summary description Trust Notebook TV + Radio DVB-T USB:
This short summary of the Trust Notebook TV + Radio DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook TV + Radio, DVB-T, USB, Black, Win Vista, XP MCE, 7

Long summary description Trust Notebook TV + Radio DVB-T USB:
This is an auto-generated long summary of Trust Notebook TV + Radio DVB-T USB based on the first three specs of the first five spec groups.

Trust Notebook TV + Radio. TV tuner type: DVB-T. Interface type: USB. Product colour: Black. Compatible operating systems: Win Vista, XP MCE, 7

TV tuner
Internal *
No
TV tuner type *
DVB-T
Remote control included *
No
Ports & interfaces
Interface type *
USB
Features
Product colour *
Black
Teletext
Teletext function *
No
Other features
Compatible operating systems
Win Vista, XP MCE, 7
FM radio
Yes