location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Primo Wireless mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primo Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16664 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439166644
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Primo Wireless mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless 6 m
  • - Buttons quantity: 3
Warranty: 2 years
Long product name Trust Primo Wireless mouse RF Wireless Optical 800 DPI :
The long product name of Trust Primo Wireless mouse RF Wireless Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primo Wireless Mouse
More>>>
Trust Primo Wireless mouse RF Wireless Optical 800 DPI:
The official description of Trust Primo Wireless mouse RF Wireless Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact wireless optical mouse with high 800 dpi optical technology and mini size USB receiver
- 2.4 GHz wireless operation for smooth and immediate mouse response with a range up to 6 meters
- Mini USB receiver that can be clicked on the mouse; ideal for portable use
- Compact design takes up limited space in notebook bags
- Just plug-in and start: no driver needed
- Suitable for both right and left hand users

Short summary description Trust Primo Wireless mouse RF Wireless Optical 800 DPI:
This short summary of the Trust Primo Wireless mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Primo Wireless Mouse, Optical, RF Wireless, 800 DPI

Long summary description Trust Primo Wireless mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of Trust Primo Wireless mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

Trust Primo Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Ergonomics
Wireless range
6 m
Ergonomics
Plug and Play
Yes
Weight & dimensions
Weight
60 g
Packaging data
Package weight
150 g
Other features
Compatible operating systems
Win 7, Vista, XP
Minimum system requirements
Windows 7, Vista or XP. USB port.
Contents
Wireless optical mouse. Mini USB receiver. 2x AA battery. User's guide.
Package dimensions (WxDxH)
133 x 50 x 175 mm
Brand Image Product code Product Stock Price from
Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI Trust GXT14 Gaming mouse USB Type-A Optical 800 DPI
(show image)
16344 GXT14 Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI Trust ComfortLine Bluetooth Mini mouse Optical 500 DPI
(show image)
16341 ComfortLine Bluetooth Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust CrystalWhite mouse USB Type-A Optical Trust CrystalWhite mouse USB Type-A Optical
(show image)
16437 CrystalWhite Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)