location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Stand Xstream Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Stand Xstream
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16584
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439165845
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Notebook Stand Xstream Silver :
The long product name of Trust Notebook Stand Xstream Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Stand Xstream
More>>>
Trust Notebook Stand Xstream Silver:
The official description of Trust Notebook Stand Xstream Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 5 step height-adjustable notebook stand with sturdy reinforced aluminium inlay to bring your notebook screen to a ergonomic viewing height and distance
- X shape for better airflow which improves the cooling efficiency of your notebook
- Protective rubber pads prevents your notebook from sliding and scratching
- Lightweight, flat and foldable design that easily fits your notebook bag
- Suitable for any notebook with screen size up to 17.4"

Short summary description Trust Notebook Stand Xstream Silver:
This short summary of the Trust Notebook Stand Xstream Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Stand Xstream, Silver, Aluminium, Notebook up to 17.4"., 500 g, 598 g, 390 x 30 x 280 mm

Long summary description Trust Notebook Stand Xstream Silver:
This is an auto-generated long summary of Trust Notebook Stand Xstream Silver based on the first three specs of the first five spec groups.

Trust Notebook Stand Xstream. Product colour: Silver, Material: Aluminium. Minimum system requirements: Notebook up to 17.4".. Weight: 500 g. Package weight: 598 g. Package dimensions (WxDxH): 390 x 30 x 280 mm, Contents: Notebook stand. User's guide.

Design
Product colour *
Silver
Material
Aluminium
Screen size compatibility
17.4
Ergonomics
Height adjustment
5
System requirements
Minimum system requirements
Notebook up to 17.4".
Weight & dimensions
Weight
500 g
Packaging data
Package weight
598 g
Other features
Package dimensions (WxDxH)
390 x 30 x 280 mm
Contents
Notebook stand. User's guide.
Brand Image Product code Product Stock Price from
Trust Notebook Stand USB Xstream Silver Trust Notebook Stand USB Xstream Silver
(show image)
16585 Notebook Stand USB Xstream 0.00
(excl. VAT)
0 (incl. VAT)
Trust Aluminium Notebook Stand USB Silver Trust Aluminium Notebook Stand USB Silver
(show image)
16265 Aluminium Notebook Stand USB 0.00
(excl. VAT)
0 (incl. VAT)
Trust ComfortLine Portable Notebook Stand Grey Trust ComfortLine Portable Notebook Stand Grey
(show image)
16172 ComfortLine Portable Notebook Stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)