location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Soundforce Portable Black, White Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundforce Portable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16540
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Soundforce Portable Black, White Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - Number of drivers: 2
  • - Black, White
Warranty: 2 years
Long product name Trust Soundforce Portable Black, White Wired :
The long product name of Trust Soundforce Portable Black, White Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable stereo speaker set - ideal for notebook use
More>>>
Trust Soundforce Portable Black, White Wired:
The official description of Trust Soundforce Portable Black, White Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable stereo speaker set - ideal for notebook use. USB powered - no wall power needed. Use it anywhere you like, even outside your home or office. No standby power consumption to help saving our environment. Easy accessible power button and volume control at the front.

Short summary description Trust Soundforce Portable Black, White Wired:
This short summary of the Trust Soundforce Portable Black, White Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Soundforce Portable, 2.0 channels, Wired, Black, White

Long summary description Trust Soundforce Portable Black, White Wired:
This is an auto-generated long summary of Trust Soundforce Portable Black, White Wired based on the first three specs of the first five spec groups.

Trust Soundforce Portable. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. Product colour: Black, White

Loudspeakers
Audio output channels *
2.0 channels
Number of drivers *
2
Performance
Recommended usage *
PC
Product colour *
Black, White
Amplifier
Amplifier *
No
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Weight
496 g
Other features
Product type
Stereo portable speaker
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 21:49:48
Uk has collected 1 expert review for Trust Soundforce Portable Black, White Wired and the rating is 20 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
20%
Source Review comments Score
dragonsteelmods.com
Updated:
2013-09-22 21:49:48
Most products out there aren't perfect, far from it, but many have redeeming qualities that will make up for a lot of bad things about them. Every once in a while though I'll get a product that is just downright bad and doesn't even come close to do...
Good Seem well made, Look good, Small and portable...
Bad tant static and crackling from the speakers, Turns me netbook off, review# 638, Disclosure This product was given to DragonSteelMods for review by the company for review purposes only, and is not considered by us as payment for the review, we do not, neve...
Bottom line It occurs to me we don't have a zero out of five score... maybe I should make one huh? Anyway, these are just bad, maybe I got a bad set, that happens. As is though, all I can say is stay away from these particular speakers. On a side note I did ask G...
20%
Brand Image Product code Product Stock Price from
Trust Soundforce Wired 3 W Trust Soundforce Wired 3 W
(show image)
16541 Soundforce 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)