location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Widescreen Mini Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16485
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439164855
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 125 x 75 mm
  • - Device interface: USB
  • - Buttons quantity: 3
  • - Pen included
Warranty: 2 years
Long product name Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB :
The long product name of Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Widescreen Mini Tablet
More>>>
Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB:
The official description of Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact, space saving tablet with 125 x 75 mm (5 x 3 inch) widescreen working space for picture and video editing, freehand drawing and other graphic applications
- Including ergonomic wireless 3 button pen with 1024 step pressure sensitivity
- Widescreen size for optimized use with widescreen monitors; also suitable for standard monitors
- 22 extra direct accessible programmable soft buttons
- With transparent sheet for tracing pictures
- Small size that's easy to carry for mobile users
- Fully supports Windows 7 & Vista advanced tablet functions, such as pen pressure sensitivity, converting handwriting into digital text and office document notes
- [- Software included for drawing, editing pictures and adding handwritings and drawings to MS Word, MS Excel or Wordpad]

Short summary description Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB:
This short summary of the Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Widescreen Mini Tablet, Wired, 125 x 75 mm, USB, Win 7, Vista, 239 g, 429 g

Long summary description Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB:
This is an auto-generated long summary of Trust Widescreen Mini Tablet graphic tablet 125 x 75 mm USB based on the first three specs of the first five spec groups.

Trust Widescreen Mini Tablet. Connectivity technology: Wired, Working area: 125 x 75 mm, Device interface: USB. Compatible operating systems: Win 7, Vista. Tablet weight: 239 g. Package weight: 429 g. Package dimensions (WxDxH): 205 x 43 x 200 mm, Minimum system requirements: Windows 7, Vista or XP. USB port.

Tablet
Working area *
125 x 75 mm
Device interface *
USB
Buttons quantity
3
Connectivity technology *
Wired
Pen
Pen included *
Yes
Pressure levels
1024
Features
Compatible operating systems
Win 7, Vista
Weight & dimensions
Tablet weight
239 g
Packaging data
Package weight
429 g
Mouse
Mouse included
No
Technical details
Contents
Tablet. Pen. 2x pen tips. Pen-tip removal tool. 1x AAA battery. CD-ROM with software. User’s guide.
Other features
Package dimensions (WxDxH)
205 x 43 x 200 mm
Minimum system requirements
Windows 7, Vista or XP. USB port.
Tablet included
Yes
Brand Image Product code Product Stock Price from
Trust Slimline Widescreen Tablet graphic tablet 250 x 150 mm USB Trust Slimline Widescreen Tablet graphic tablet 250 x 150 mm USB
(show image)
16529 Slimline Widescreen Tablet 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Tablet graphic tablet 100 x 75 mm USB Trust Mini Tablet graphic tablet 100 x 75 mm USB
(show image)
16486 Mini Tablet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)