Long product name Trust Mini for SD Cards card reader USB 2.0 Black
:
The long product name of Trust Mini for SD Cards card reader USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini Card Reader for SD Cards
More>>>
Trust Mini for SD Cards card reader USB 2.0 Black:
The official description of Trust Mini for SD Cards card reader USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Key features
- Mini sized high speed card reader for use with SD memory cards
- Supports all SD & MMC memory cards from digital cameras and mobile phones, including latest generation SDHC cards
- Portable, space saving design with slide-in USB connector: easy to take with you
- High speed USB 2.0 ensures quick access and transfer of files
- Just plug-in and start, no need to install software
Short summary description Trust Mini for SD Cards card reader USB 2.0 Black:
This short summary of the Trust Mini for SD Cards card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trust Mini Card Reader for SD Cards, Black, USB 2.0, Windows Vista/XP, 129 x 40 x 176 mm
Long summary description Trust Mini for SD Cards card reader USB 2.0 Black:
This is an auto-generated long summary of Trust Mini for SD Cards card reader USB 2.0 Black based on the first three specs of the first five spec groups.
Trust Mini Card Reader for SD Cards. Product colour: Black. Interface type: USB 2.0. Compatible operating systems: Windows Vista/XP. Package dimensions (WxDxH): 129 x 40 x 176 mm