location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 4 Port USB Hub for Netbook White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB Hub for Netbook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16226 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439162264
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 4 Port USB Hub for Netbook White :
The long product name of Trust 4 Port USB Hub for Netbook White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB Hub for Netbook
More>>>
Trust 4 Port USB Hub for Netbook White:
The official description of Trust 4 Port USB Hub for Netbook White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- Slimline and pocket-sized 4 Port USB 2.0 hub for netbooks
- Fully compatible with all netbooks, with both Windows and Linux
- Fixed USB cable that can be attached to the hub; ideal for travelling
- One separate USB connection with extra space for big USB devices such as MP3 players
- Compatible with both Hi-speed USB 2.0 and USB 1.1 devices

Short summary description Trust 4 Port USB Hub for Netbook White:
This short summary of the Trust 4 Port USB Hub for Netbook White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 4 Port USB Hub for Netbook, White, Any netbook with Windows Vista, XP or Linux compatible operating system. USB port (USB 2.0..., Windows Vista, XP Linux, 37 g, 83 g, 133 x 51 x 177 mm

Long summary description Trust 4 Port USB Hub for Netbook White:
This is an auto-generated long summary of Trust 4 Port USB Hub for Netbook White based on the first three specs of the first five spec groups.

Trust 4 Port USB Hub for Netbook. Product colour: White. Minimum system requirements: Any netbook with Windows Vista, XP or Linux compatible operating system. USB port (USB 2.0..., Compatible operating systems: Windows Vista, XP Linux. Weight: 37 g. Package weight: 83 g, Package dimensions (WxDxH): 133 x 51 x 177 mm. Interface: USB 2.0/1.1, Contents: 4 port USB hub. User's guide.

Ports & interfaces
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Product colour
White
System requirements
Minimum system requirements
Any netbook with Windows Vista, XP or Linux compatible operating system. USB port (USB 2.0 recommended).
Compatible operating systems
Windows Vista, XP Linux
Weight & dimensions
Weight
37 g
Packaging data
Package weight
83 g
Package dimensions (WxDxH)
133 x 51 x 177 mm
Other features
Interface
USB 2.0/1.1
Mac compatibility
No
Contents
4 port USB hub. User's guide.
Country Distributor
United Kingdom 1 distributor(s)