Trust logo

Trust 75W Compact Power Adapter for Netbook power adapter/inverter White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31953
Info modified on:
08 Feb 2024, 14:12:14
Long product name Trust 75W Compact Power Adapter for Netbook power adapter/inverter White:

75W Compact Power Adapter for Netbook

Trust 75W Compact Power Adapter for Netbook power adapter/inverter White:

Key features
- Compact 75 Watt universal netbook power adapter to use as replacement or secondary power adapter at home/office
- Equipped with 4 different netbook tips and 6 step selectable power output to assure compatibility with major netbook brands
- Switchable 12, 15, 16, 18, 19, 20 Volt DC netbook power output
- Including USB port to charge your iPod or mobile phone
- High efficient energy saving design for lower energy cost
- Protected against overload, short circuit and overheating
- Including carry bag to store connectors

Short summary description Trust 75W Compact Power Adapter for Netbook power adapter/inverter White:

Trust 75W Compact Power Adapter for Netbook, Wall power connection. Netbook with compatible power rating and connection., White, 196 x 93 x 236 mm, 75W, USB, Power adapter. Power cable. 4 Swappable netbook tips. Carry bag. User's guide.

Long summary description Trust 75W Compact Power Adapter for Netbook power adapter/inverter White:

Trust 75W Compact Power Adapter for Netbook. Minimum system requirements: Wall power connection. Netbook with compatible power rating and connection.. Product colour: White. Package dimensions (WxDxH): 196 x 93 x 236 mm, Output power description: 75W, I/O ports: USB

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.