location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Mini Travel - White mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Travel Mouse - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16147 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439161472 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:11:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Mini Travel - White mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact sized optical mouse; easy to take with you
  • - Just plug-in and start, no software needed
  • - Ideal to use with your notebook
  • - Suitable for right and left handed users
Long product name Trust Mini Travel - White mouse USB Type-A Optical :
The long product name of Trust Mini Travel - White mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Centa Mini Mouse - white
More>>>
Trust Mini Travel - White mouse USB Type-A Optical:
The official description of Trust Mini Travel - White mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use optical mouse ideal for notebook users

Short summary description Trust Mini Travel - White mouse USB Type-A Optical:
This short summary of the Trust Mini Travel - White mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Mini Travel Mouse - White, Optical, USB Type-A, White

Long summary description Trust Mini Travel - White mouse USB Type-A Optical:
This is an auto-generated long summary of Trust Mini Travel - White mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Trust Mini Travel Mouse - White. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2, Scroll type: Wheel. Product colour: White

Mouse
Purpose *
Travel
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Laptop
Design
Product colour *
White
Weight & dimensions
Width
52 mm
Depth
89 mm
Height
33 mm
Weight
63 g
Packaging data
Package weight
98 g
Other features
Compatible operating systems
Windows XP/Vista
Minimum system requirements
Windows Vista and XP. USB port.
Contents
Mouse. User's guide.
Package dimensions (WxDxH)
133 x 50 x 176 mm
Brand Image Product code Product Stock Price from
Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical
(show image)
16145/KIT Mini Travel Mouse - Pink, 6 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Travel - Lime mouse USB Type-A Optical Trust Mini Travel - Lime mouse USB Type-A Optical
(show image)
16144 Mini Travel Mouse - Lime 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Travel - Pink mouse USB Type-A Optical Trust Mini Travel - Pink mouse USB Type-A Optical
(show image)
16145 Mini Travel Mouse - Pink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)