Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical Pink
- - USB Type-A
- - Buttons quantity: 2
Long product name Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical
:
Mini Travel Mouse - Pink, 6 Pack, USB
The long product name of Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini Travel Mouse - Pink, 6 Pack, USB
More>>>
Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical:
The official description of Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Key features
-Compact sized optical mouse; easy to take with you.
-Rubber top layer for comfortable grip.
-Just plug-in and start, no software needed.
-Ideal to use with your notebook.
-Suitable for right and left handed users.
Short summary description Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical:
This short summary of the Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.
Trust Mini Travel Mouse - Pink, 6 Pack, Optical, USB Type-A, Pink
Long summary description Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical:
This is an auto-generated long summary of Trust Mini Travel - Pink, 6 Pack mouse USB Type-A Optical based on the first three specs of the first five spec groups.
Trust Mini Travel Mouse - Pink, 6 Pack. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2. Product colour: Pink