location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 10 Port USB 2.0 Desktop Hub Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Port USB 2.0 Desktop Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16131 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439161311
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:11:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 10 Port USB 2.0 Desktop Hub Black, White :
The long product name of Trust 10 Port USB 2.0 Desktop Hub Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 hub to add 10 extra ports to your computer to connect your portable devices
More>>>
Trust 10 Port USB 2.0 Desktop Hub Black, White:
The official description of Trust 10 Port USB 2.0 Desktop Hub Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High speed 10 port USB 2.0 hub for desktop use. Create 10 USB ports within hand-reach for fast connection of your iPod, memory stick, camera, etc.. Clean desk solution: 3 USB ports on the backside to reduce cable clutter across your desk. Including wall power adapter to ensure stable operation of connected devices. Compatible with both Hi-speed USB 2.0 and USB 1.1 devices.

Short summary description Trust 10 Port USB 2.0 Desktop Hub Black, White:
This short summary of the Trust 10 Port USB 2.0 Desktop Hub Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 10 Port USB 2.0 Desktop Hub, Black, White, Windows Vista or XP. USB port (USB 2.0 recommended)., Windows Vista or XP, 146 x 72 x 235 mm, USB 2.0/1.1, ’s guide.

Long summary description Trust 10 Port USB 2.0 Desktop Hub Black, White:
This is an auto-generated long summary of Trust 10 Port USB 2.0 Desktop Hub Black, White based on the first three specs of the first five spec groups.

Trust 10 Port USB 2.0 Desktop Hub. Product colour: Black, White. Minimum system requirements: Windows Vista or XP. USB port (USB 2.0 recommended)., Compatible operating systems: Windows Vista or XP. Package dimensions (WxDxH): 146 x 72 x 235 mm. Interface: USB 2.0/1.1, Contents: ’s guide.

Ports & interfaces
Ports quantity *
10
DC-in jack
Yes
Features
Product colour
Black, White
System requirements
Minimum system requirements
Windows Vista or XP. USB port (USB 2.0 recommended).
Compatible operating systems
Windows Vista or XP
Packaging data
Package dimensions (WxDxH)
146 x 72 x 235 mm
Packaging content
AC adapter included
Yes
Other features
Interface
USB 2.0/1.1
Mac compatibility
No
Contents
’s guide.
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)