location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39-in-1 Mini SIM & Memory Card Reader CR-1370p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15893 show
Show alternative article codes used in the online market place
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black :
The long product name of Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 memory card reader that works with all common used memory cards and phone SIM cards to transfer your pictures and videos to your computer
More>>>
Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black:
The official description of Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with all common used memory cards. Supports phone SIM card. Including SIM card software. USB 2.0 connection. Including protective USB cap.

Short summary description Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black:
This short summary of the Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 39-in-1 Mini SIM & Memory Card Reader CR-1370p, Black, 150 g, 720 g, Windows Vista, XP, 135 x 60 x 180 mm, USB

Long summary description Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black:
This is an auto-generated long summary of Trust 39-in-1 Mini SIM & Memory CR-1370p card reader Black based on the first three specs of the first five spec groups.

Trust 39-in-1 Mini SIM & Memory Card Reader CR-1370p. Product colour: Black. Weight: 150 g. Package weight: 720 g. Compatible operating systems: Windows Vista, XP. Package dimensions (WxDxH): 135 x 60 x 180 mm, Minimum system requirements: USB

Performance
Product colour *
Black
Ports & interfaces
SIM card support
Yes
Weight & dimensions
Weight
150 g
Packaging data
Package weight
720 g
System requirements
Compatible operating systems
Windows Vista, XP
Other features
Package dimensions (WxDxH)
135 x 60 x 180 mm
Minimum system requirements
USB
Country Distributor
United Kingdom 1 distributor(s)