location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Cooling Stand NB-8050p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15611 show
Show alternative article codes used in the online market place
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black :
The long product name of Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Height-adjustable notebook stand with built-in silent cooling fan
More>>>
Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black:
The official description of Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Height-adjustable notebook stand with built-in silent cooling fan. Improves the cooling efficiency of your notebook and protects your furniture from heat. 5 levels adjustable design to lift and tilt your notebook display and keyboard for increased comfort. USB powered fan: no wall power connection needed. 360 degrees rotation base with non-slip design. Protective rubber pads prevents your notebook from sliding and scratching. USB cable and plug can be stored inside the stand when not in use. Suitable for notebooks of any size.

Short summary description Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black:
This short summary of the Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Cooling Stand NB-8050p, 1 pc(s), Black, 598 g, 850 g

Long summary description Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black:
This is an auto-generated long summary of Trust Notebook Cooling Stand NB-8050p laptop cooling pad Black based on the first three specs of the first five spec groups.

Trust Notebook Cooling Stand NB-8050p. Number of built-in cooling fans: 1 pc(s). Product colour: Black. Weight: 598 g. Package weight: 850 g

Performance
Number of built-in cooling fans *
1 pc(s)
Design
Product colour *
Black
Weight & dimensions
Weight
598 g
Packaging data
Package weight
850 g
Country Distributor
United Kingdom 1 distributor(s)