Trust logo

Trust Optical USB MI-2250 mouse USB Type-A 800 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30992
Info modified on:
10 Mar 2025, 22:37:09
Short summary description Trust Optical USB MI-2250 mouse USB Type-A 800 DPI:

Trust Optical USB Mouse MI-2250, Optical, USB Type-A, 800 DPI, Grey

Long summary description Trust Optical USB MI-2250 mouse USB Type-A 800 DPI:

Trust Optical USB Mouse MI-2250. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.