Trust logo

Trust Megapixel USB2 Live WB-5600R webcam 1280 x 1024 pixels USB 2.0

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18335
Info modified on:
10 Mar 2025, 22:37:06
Short summary description Trust Megapixel USB2 Live WB-5600R webcam 1280 x 1024 pixels USB 2.0:

Trust Megapixel USB2 Webcam Live WB-5600R, 1280 x 1024 pixels, 2x, USB 2.0, Windows Vista, XP, XP MCE

Long summary description Trust Megapixel USB2 Live WB-5600R webcam 1280 x 1024 pixels USB 2.0:

Trust Megapixel USB2 Webcam Live WB-5600R. Maximum video resolution: 1280 x 1024 pixels, Digital zoom: 2x. Interface: USB 2.0. Compatible operating systems: Windows Vista, XP, XP MCE

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.