Trust DS-4400D, Full-size (100%), Wireless, RF Wireless, Black, Silver, Mouse included
Trust DS-4400D. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product colour: Black, Silver. Mouse included