location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Scroll Keyboard KB-2200 BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15042
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY :
The long product name of Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Scroll Keyboard KB-2200 BE
More>>>
Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY:
The official description of Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- Advanced keyboard with a total of 28 extra multimedia buttons, built-in scroll ball and convenient volume control wheel.
- With scroll wheel and 2 buttons providing vertical and horizontal scrolling for easy and comfortable Internet navigation.
- A total of 28 extra buttons for direct access to multimedia, office, Internet, e-mail, clipboard and system power use.
- 12 additional quick access office functions integrated in the Function buttons such as: find and replace text, spelling check, undo, redo, reply, reply to all, forward etc.

Short summary description Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY:
This short summary of the Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Multimedia Scroll Keyboard KB-2200 BE, Wired, USB, QWERTY

Long summary description Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY:
This is an auto-generated long summary of Trust Multimedia Scroll KB-2200 BE keyboard USB QWERTY based on the first three specs of the first five spec groups.

Trust Multimedia Scroll Keyboard KB-2200 BE. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Mouse
Mouse included *
No
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
CD-ROM, USB.
Weight & dimensions
Keyboard dimensions (WxDxH)
25 x 514 x 38 mm
Other features
Compatibility
PC
Compatible operating systems
Windows 2000, XP / XP MCE
Brand Image Product code Product Stock Price from
Trust Multimedia Scroll KB-2200 keyboard USB QWERTY Trust Multimedia Scroll KB-2200 keyboard USB QWERTY
(show image)
15036 Multimedia Scroll Keyboard KB-2200 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14960 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Calculator KB-1600 keyboard USB QWERTY Black Trust Calculator KB-1600 keyboard USB QWERTY Black
(show image)
14760 Calculator Keyboard KB-1600 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Aluminium KB-1800S keyboard USB + PS/2 Trust Slimline Aluminium KB-1800S keyboard USB + PS/2
(show image)
14489 Slimline Keyboard Aluminium KB-1800S 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia KB-1150 keyboard PS/2 Trust Multimedia KB-1150 keyboard PS/2
(show image)
14428 Multimedia Keyboard KB-1150 0.00
(excl. VAT)
0 (incl. VAT)
Trust slimline keyboard USB + PS/2 Trust slimline keyboard USB + PS/2
(show image)
14211 Keyboard slimline 0.00
(excl. VAT)
0 (incl. VAT)
Trust Toetsenbord Easy scroll keyboard PS/2 Trust Toetsenbord Easy scroll keyboard PS/2
(show image)
13157 Toetsenbord Easy scroll 0.00
(excl. VAT)
0 (incl. VAT)