Trust logo

Trust 2.1 SP-3100 UK speaker set 12 W Black 2.1 channels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47877
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trust 2.1 SP-3100 UK speaker set 12 W Black 2.1 channels:

Trust 2.1 Speaker Set SP-3100 UK, 2.1 channels, 12 W, Black, 135 x 183 x 193 mm, 2.25 kg, Wired

Long summary description Trust 2.1 SP-3100 UK speaker set 12 W Black 2.1 channels:

Trust 2.1 Speaker Set SP-3100 UK. Audio output channels: 2.1 channels, RMS rated power: 12 W, Product colour: Black. Subwoofer dimensions (WxHxD): 135 x 183 x 193 mm. Weight: 2.25 kg. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.